The M62008FP is a single-chip FM stereo transmitter manufactured by Mitsubishi. It's designed for use in wireless audio applications, such as cordless headphones, wireless speakers, and remote audio broadcasting. This IC integrates the necessary circuitry to generate an FM stereo signal from an audio input.
Applications:
- Cordless headphones: Transmitting audio from a source device to headphones.
- Wireless speakers: Sending audio from a player to remote speakers.
- Remote audio broadcasting: Transmitting audio signals over a short distance.
- FM transmitters: Low-power FM transmitters for hobbyist projects.
Features:
- FM stereo modulation: Generates a high-quality FM stereo signal.
- Pre-emphasis: Implements pre-emphasis for improved audio quality.
- Pilot tone generation: Generates a pilot tone for stereo decoding.
- Low harmonic distortion: Ensures clean audio transmission.
- Wide operating voltage range: Operates from a variety of power supply voltages.
- Low power consumption: Conserves battery power in portable applications.
Benefits:
- Wireless audio transmission: Enables wireless audio streaming.
- High-quality audio: Delivers clear and accurate audio reproduction.
- Easy to use: Simple interface for easy integration into audio systems.
- Compact design: Small package size allows for use in portable devices.
- Cost-effective solution: Provides a low-cost solution for wireless audio transmission.
Additional Details: The M62008FP requires external components such as a crystal oscillator, tuning capacitor, and antenna. The transmission range depends on the antenna and operating conditions. The package type is typically an SOP (Small Outline Package) or similar surface mount package.