EN
  • EN
  • DE

1026820000

Part No 1026820000
Manufacturer Weidmuller
Catalog Headers, Plugs and Sockets
Description TERM BLOCK HDR 3POS 90DEG 7.62MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weidmüller
Category Connectors, Interconnects > Terminal Blocks > Headers, Plugs and Sockets
Packaging Bulk
Part Status Active
Type Header, Male Pins, Shrouded (4 Side)
Number of Positions 3
Positions Per Level 3
Number of Levels 1
Pitch 0.300" (7.62mm)
Header Orientation 90°, Right Angle
Ultra Librarian 3D Model Ultra Librarian 1026820000 CAD Model

Description

Power on board - 100% safety, 100% integration, 100% cost-effectiveness:

The compact, efficient solution for UL-600V applications in the lower performance range up to 12 kVA

• 29 A at 400 V (IEC)

• 20 A at 300 V (UL)

• Single compartment mating profile

• Clamping range: 0.08 - 4 mm² / AWG 28 - 12

You May Also Be Interested in

Weidmuller
TERM BLOCK HDR 6POS VERT 5.08MM
Lowest to $13.0971
Phoenix Contact
TERM BLOCK PLUG 3POS 5.08MM
Lowest to $2.9105
Phoenix Contact
TERM BLOCK HDR 3POS 90DEG 3.5MM
Need more? Email Us
Phoenix Contact
TERM BLOCK HDR 4POS VERT 3.81MM
Lowest to $0.8732
Phoenix Contact
TERM BLOCK HDR 7POS VERT 5.08MM
Lowest to $0.8732
Wurth Electronics Inc
TERM BLOCK HDR 2POS VERT 3.81MM
Lowest to $0.7742
Phoenix Contact
TERM BLOCK HDR 4POS 90DEG 3.5MM
Lowest to $0.6162
WAGO Corporation
SOCKET 3-POLE; BLACK
Lowest to $5.5080
Phoenix Contact
TERM BLOCK HDR 8POS 90DEG 7.62MM
Lowest to $8.5805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess