EN
  • EN
  • DE

M5M80C85AFP-2

Part No M5M80C85AFP-2
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074494-M5M80C85AFP-2
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M80C85AFP-2 CAD Model

Description

The Mitsubishi M5M80C85AFP-2 is a CMOS version of the Intel 8085 microprocessor. The 8085 is an 8-bit microprocessor that was widely used in the 1980s. Mitsubishi produced this as a second-source manufacturer, offering a CMOS version (indicated by the 'C' in the part number) for lower power consumption. The 'AFP' likely refers to the package type, and the '-2' likely signifies a specific speed grade or revision.

Applications

  • Embedded Systems: Used in various embedded systems for control and data processing.
  • Industrial Control: Employed in industrial control equipment for managing machinery and processes.
  • Instrumentation: Utilized in measuring instruments and data acquisition systems.
  • Early Personal Computers: Was found in some early personal computers and development systems.

Features

  • 8-bit CPU: Based on an 8-bit central processing unit (CPU) with a relatively simple instruction set.
  • CMOS Technology: Implemented using CMOS technology for low power consumption.
  • Multiplexed Address/Data Bus: Features a multiplexed address/data bus, requiring external demultiplexing logic.
  • Interrupt Handling: Includes interrupt inputs for handling external events.
  • Simple Architecture: Boasts a relatively simple architecture that is easy to understand and program.

Benefits

  • Low Power Consumption: CMOS technology enables low power consumption, making it suitable for battery-powered applications.
  • Simple Programming: Relatively simple instruction set makes it easy to program.
  • Established Architecture: 8085 architecture is well-established with a large body of existing software and documentation.
  • Cost-Effective: Provides a cost-effective solution for applications requiring basic processing capabilities.

Additional Details

The M5M80C85AFP-2 typically operates at a clock speed of 3 MHz or 5 MHz. It requires a single +5V power supply. It has an addressable memory space of 64 KB. The instruction set includes instructions for data transfer, arithmetic operations, logical operations, and control flow. Programming is typically done in assembly language. The microprocessor requires external memory and I/O devices to function. The CMOS version offered advantages in environments where power consumption was a key concern compared to the original NMOS 8085.

You May Also Be Interested in

MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Intel
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess