EN
  • EN
  • DE

CM1600HC-34H

Part No CM1600HC-34H
Manufacturer Mitsubishi
Catalog Custom Parts (B - D)
Description Originally New
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1117631-CM1600HC-34H
Categories Custom Parts
Manufacturer Mitsubishi
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CM1600HC-34H CAD Model

Description

The Mitsubishi CM1600HC-34H is a high-power insulated gate bipolar transistor (IGBT) module designed for demanding applications requiring efficient and reliable power switching. This module is part of Mitsubishi's CM series of IGBT modules, known for their robust construction and high performance. It offers a combination of high voltage and current handling capabilities with fast switching speeds, making it suitable for various industrial and transportation applications.

Applications

  • Traction drives: Used in electric locomotives, high-speed trains, and subway systems for efficient motor control.
  • Industrial motor drives: Applied in variable frequency drives (VFDs) for controlling AC motors in industrial machinery, such as pumps, fans, and compressors.
  • Power inverters: Employed in solar inverters, wind turbine inverters, and uninterruptible power supplies (UPS) to convert DC power to AC power.
  • Welding equipment: Utilized in high-power welding machines for precise current control.
  • Active power filters: Incorporated in systems for improving power quality by mitigating harmonics and reactive power.

Features

  • High Blocking Voltage: Capable of withstanding high voltage levels, enhancing system reliability and safety.
  • High Current Capability: Designed to handle large current loads, enabling use in high-power applications.
  • Low Saturation Voltage: Minimizes power losses during operation, improving efficiency.
  • Fast Switching Speed: Allows for high-frequency operation, reducing switching losses and improving system performance.
  • Isolated Baseplate: Provides electrical isolation between the module and the heatsink, enhancing safety and simplifying system design.
  • Robust Construction: Built with high-quality materials and advanced manufacturing processes to ensure long-term reliability.

Benefits

  • Improved System Efficiency: The low saturation voltage and fast switching speed contribute to reduced power losses, resulting in higher overall system efficiency.
  • Enhanced Reliability: The robust construction and high blocking voltage ensure reliable operation even in harsh environments.
  • Simplified System Design: The isolated baseplate simplifies heatsink mounting and provides electrical isolation, reducing system complexity.
  • Reduced Maintenance Costs: The long-term reliability of the module minimizes the need for frequent maintenance and replacements.
  • Increased Power Density: The compact design allows for high power density, enabling smaller and more efficient power conversion systems.

Additional Details

The CM1600HC-34H module typically includes internal freewheeling diodes to provide reverse current protection. These diodes are carefully selected to match the characteristics of the IGBTs, ensuring optimal performance and reliability. The module's terminals are designed for easy connection and secure mounting. The module is designed with optimized internal structure for low inductance. The module package is industry-standard and can be used in many applications.

Technical Specifications (typical):

  • Collector-Emitter Voltage: 1700V
  • Collector Current: 1600A
  • Maximum Junction Temperature: 150°C

You May Also Be Interested in

SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
TDK Corporation
Lowest to $0.0244
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Chilisin
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess