Products specifications

Package Bulk
Product Status Obsolete
Frequency 600MHz ~ 4.2GHz
P1dB 30dBm
Gain 42dB
Noise Figure 8.5dB
RF Type Cellular
Voltage - Supply 15V
Current - Supply 1A
Grade -
Mounting Type Chassis Mount
Package / Case Module, SMA Connectors
Ultra Librarian 3D Model Ultra Librarian ZHL-42X+ CAD Model

Description

RF Amplifier IC Cellular 600MHz ~ 4.2GHz

You May Also Be Interested in

M/A-Com Technology Solutions
RF Driver Amplifier
Need more? Email Us
ECAD model for MAAM-009286-TR3000
Analog Devices Inc.
GaAs PHEMT MMIC MEDIUM POWER AMPLIFIER, 6.5 - 13.5 GHz | IC AMP GP 6.5GHZ-13.5GHZ 16SMT
Lowest to €81.4538
ECAD model for HMC441LP3E
Analog Devices Inc.
Industrial Sensors | IC AMP VSAT 24GHZ-43.5GHZ 16SMT
Lowest to €894.3409
ECAD model for HMC1040LP3CE
Renesas Electronics America
IC AMP PCS 100MHZ-1.9GHZ 6SUPER / RF Amplifier IC PCS, DCS 100MHz ~ 1.9GHz 6-SuperMiniMold
Lowest to €1.3286
ECAD model for UPC8128TB-E3-A
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY65141-31
Skyworks Solutions Inc.
IC RF AMP WLAN 2.4GHZ 16QFN / RF Amplifier IC
Lowest to €1.0382
ECAD model for SKY65006-348LF
Maxim Integrated
IC RF AMP 698MHZ-2.8GHZ 64QFN / RF Amplifier IC 698MHz ~ 2.8GHz 64-QFN (9x9)
Lowest to €95.3401
ECAD model for SC1889A-00B00E
ON Semiconductor
IC MMIC AMP WIDEBAND MCPH6
Lowest to €0.5408
ECAD model for SMA3103-TL-E
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY65135-21LF

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention