EN
  • EN
  • DE

ATA8203P3C-TKQW

Part No ATA8203P3C-TKQW
Manufacturer Microchip Technology
Catalog RF Receivers
Description RF RECEIVER UHF 315MHZ 20SSO  /  series RF Receiver UHF 315MHz -113dBm 10kbps PCB, Surface Mount 20-SSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr Microchip Technology
Package Tape & Reel
Frequency 315MHz
Sensitivity -113dBm
Data Rate (Max) 10kbps
Modulation or Protocol UHF
Applications General Purpose
Current - Receiving 11mA
Antenna Connector PCB, Surface Mount
Features RSSI Equipped
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-SSO
Base Product Number ATA8203
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1611-ATA8203P3C-TKQWTR-ND,1611-ATA8203P3C-TKQWDKRINACTIVE,ATA8203P3C-TKQWDKR,1611-ATA8203P3C-TKQWDKR,1611-ATA8203P3C-TKQWTRINACTIVE,ATA8203P3C-TKQWTR,1611-ATA8203P3C-TKQWTR,1611-ATA8203P3C-TKQWDKR-ND,ATA8203P3C-TKQW-ND,ATA8203P3C-TKQWCT,1611-ATA8203P3C-TKQWCT
Standard Package 4,000
Win Source Part Number 1005745-ATA8203P3C-TKQW
Ultra Librarian 3D Model Ultra Librarian ATA8203P3C-TKQW CAD Model

Description

The ATA8203P3C-TKQW is a state-of-the-art low-power RF transceiver from Microchip Technology, designed for use in a wide range of applications, including automotive, industrial, and consumer electronics. This device is a testament to Microchip's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • Frequency Range: This transceiver operates in the frequency range of 433 MHz, 868 MHz, and 915 MHz, making it versatile for various regional standards and applications.
  • Modulation Techniques: It supports advanced modulation techniques such as FSK, ASK, and PSK, ensuring robust data communication with improved noise immunity.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-operated devices, contributing to longer battery life and reduced energy costs.
  • Integrated Features: The ATA8203P3C-TKQW comes with an integrated PLL synthesizer and a power amplifier, which simplifies design and helps in reducing the bill of materials for the end product.
  • Security: Enhanced with security features, the transceiver provides secure data transmission, which is crucial for applications requiring reliable communication.

Applications

Given its flexibility and advanced features, the ATA8203P3C-TKQW is well-suited for a variety of applications. It is commonly used in:

  • Automotive systems such as remote keyless entry and tire pressure monitoring systems.
  • Industrial control systems where reliable wireless communication is needed.
  • Consumer electronics including home automation, wireless sensor networks, and smart metering devices.

With its robust performance, low power consumption, and flexible operation, the ATA8203P3C-TKQW from Microchip Technology is an excellent choice for developers looking to integrate reliable RF communication into their products.

You May Also Be Interested in

Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess