EN
  • EN
  • DE

ZHL-2010-SMA+

Part No ZHL-2010-SMA+
Manufacturer Mini-Circuits
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106250-ZHL-2010-SMA+
Categories OEM Parts(T-Z)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZHL-2010-SMA+ CAD Model

Description

The ZHL-2010-SMA+ is a high-performance, wideband amplifier manufactured by Mini-Circuits. It is designed to provide high gain and low noise amplification for various RF and microwave applications. This amplifier offers excellent linearity and flat gain response over a broad frequency range.

Applications

  • Test and Measurement Equipment: Amplifying signals in spectrum analyzers, signal generators, and network analyzers.
  • Communication Systems: Boosting signal strength in transmitters and receivers.
  • Radar Systems: Providing gain in radar front-ends.
  • Electronic Warfare Systems: Amplifying signals in EW receivers.
  • Satellite Communication: Used in up and down converters.

Features

  • Wide Bandwidth: Operates over a broad frequency range, typically from 2 to 10 GHz.
  • High Gain: Provides a significant amount of signal amplification.
  • Low Noise Figure: Minimizes the amount of noise added to the signal.
  • Excellent Linearity: Maintains signal integrity with minimal distortion.
  • SMA Connectors: Equipped with standard SMA connectors for easy integration.

Benefits

  • Improved Signal Sensitivity: Enhances the ability to detect weak signals.
  • Increased Signal Range: Extends the communication range of wireless systems.
  • Enhanced Measurement Accuracy: Improves the accuracy of test and measurement equipment.
  • Reduced System Noise: Low noise figure contributes to overall system performance.
  • Easy Integration: SMA connectors simplify the integration process.

Additional Details

The ZHL-2010-SMA+ is typically supplied in a compact, rugged housing for durability. It requires a DC power supply for operation. The amplifier's gain, noise figure, and other performance parameters are specified in its datasheet. This amplifier is a versatile component suitable for a wide range of RF and microwave applications where high gain, low noise, and excellent linearity are required.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess