EN
  • EN
  • DE

ZAPD-2DC-S+

Part No ZAPD-2DC-S+
Manufacturer Mini-Circuits
Catalog OEM Parts (T - Z)
Description Power Divider, 2 Way-0 , 0.7 to 2.0 GHz, 50 ohms, Coaxial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030904-ZAPD-2DC-S+
Categories OEM Parts(T-Z)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZAPD-2DC-S+ CAD Model

Description

The ZAPD-2DC-S+ is a coaxial splitter/combiner manufactured by Mini-Circuits. It is designed to divide or combine RF signals with minimal loss and excellent isolation, making it suitable for a variety of applications in communication and signal processing systems.

Applications:

  • Signal Distribution: Used in distributing RF signals to multiple devices while maintaining signal integrity.
  • Signal Combining: Employed in combining multiple RF signals into a single output.
  • Wireless Communication Systems: Utilized in base stations and wireless networks for signal splitting and combining.
  • Test and Measurement Equipment: Integrated into test setups for signal splitting and measurement.
  • Satellite Communication Systems: Used in satellite communication equipment for signal distribution and combining.

Features:

  • Wideband Performance: Operates over a wide frequency range, suitable for various applications.
  • Low Insertion Loss: Minimizes signal loss during splitting or combining.
  • High Isolation: Provides excellent isolation between ports to prevent signal interference.
  • Excellent VSWR: Offers a low Voltage Standing Wave Ratio for impedance matching.
  • Rugged Construction: Designed for reliable performance in demanding environments.

Benefits:

  • Improved Signal Quality: Maintains signal integrity for accurate data transmission.
  • Versatile Connectivity: Provides flexible options for signal distribution and combining.
  • Enhanced System Performance: Optimizes system performance by minimizing signal loss and interference.
  • Reliable Operation: Ensures consistent and reliable performance.
  • Easy Integration: Facilitates easy integration into existing systems.

The ZAPD-2DC-S+ is typically connected using coaxial cables with appropriate connectors. It is designed for applications requiring high performance and reliability. Its wideband performance and low insertion loss make it a popular choice for various RF and microwave applications. With its rugged construction, it ensures consistent operation in challenging environments. The ZAPD-2DC-S+ is RoHS compliant.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess