Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Mini-Circuits
Series YAT-A
Package Tape & Reel
Product Status Active
Attenuation Value 2dB
Frequency Range 0 Hz ~ 18 GHz
Power (Watts) 2W
Impedance 50 Ohms
Package / Case 6-VDFN Exposed Pad
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 939897-YAT-2A+
Ultra Librarian 3D Model Ultra Librarian YAT-2A+ CAD Model

Description

The 939897-YAT-2A+ is an RF and wireless attenuator with an impedance of 50 Ohms. 939897-YAT-2A+ manufactured by Mini-Circuits

  • Impedance: 50 Ohms
  • Power: 2W
  • Frequency Range: 0 Hz to 18 GHz
  • Attenuation: 2dB
  • Package: 6-VDFN exposed pad
  • MSL Level: 1 (Unlimited)
  • HTSUS code: 8548.00.0000
  • Series: YAT-A
  • Status: Active

You May Also Be Interested in

Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM / RF Attenuators 0.25dB ~ 31.75dB 1 MHz ~ 6 GHz 50 Ohms 1.5W 32-WFQFN Exposed Pad
Lowest to $77.5758
ECAD model for F1956NBGI8
Analog Devices Inc.
2 dB LSB GaAs MMIC 2-BIT DIGITAL ATTENUATOR, 0.7 - 4.0 GHz | RF ATTENUATOR 2DB-6DB SOT23-6
Lowest to $1.8835
ECAD model for HMC290
Panasonic
Need more? Email Us
ECAD model for EXB24ATLA2RX
IDT, Integrated Device Technology Inc
IC ATTENUATOR 7BIT 24VFQFPN / 7Bit 0.25dBStep 31.75dB 4GHz 24-Pin VFQFPN EP Tray
Lowest to $11.7294
ECAD model for F1950NBGI
Peregrine Semiconductor
IC RF DSA 6BIT 50 OHM 24-QFN / 6Bit 0.5dBStep 31.5dB 5GHz 24-Pin QFN EP T/R
Lowest to $3.6531
ECAD model for PE43602MLI-Z
Panasonic
Need more? Email Us
ECAD model for EXB24AT9AR5X
Mini-Circuits
FXD ATTEN / N / 30DB 20W ROHS / RF Attenuators 30dB 0 Hz ~ 18 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
ECAD model for BW-N30W20+
Peregrine Semiconductor
50 Ω RF Digital Attenuator 7-bit, Product Description 31.75 dB, DC-6.0 GHz
Lowest to $28.7273
ECAD model for PE43703MLI-Z
Panasonic
ATTENUATOR 6DB 50 OHM 0404 SMD
Need more? Email Us
ECAD model for EXB-24AT6AR5X

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9421 $50.0157
42+ $2.4140 $101.3880
65+ $2.3386 $152.0090
89+ $2.2632 $201.4248
115+ $2.1877 $251.5855
153+ $1.9614 $300.0942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,159 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention