EN
  • EN
  • DE

PE43712A-Z

Part No PE43712A-Z
Manufacturer Peregrine Semiconductor
Catalog Attenuators
Description UltraCMOS RF Digital Step Attenuator, 9 kHz–6 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Peregrine Semiconductor
Win Source Part Number 1236818-PE43712A-Z
Manufacturer Homepage www.psemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE43712A-Z CAD Model

Description

The PE43712A-Z is a high-linearity, 50-Ohm digitally controlled attenuator (DSA) from pSemi (Peregrine Semiconductor). This attenuator boasts exceptional performance characteristics, making it suitable for a wide range of applications requiring precise signal attenuation. It operates from 9 kHz to 13 GHz, offering broad bandwidth coverage for various communication standards and frequency bands.

Applications:

  • Wireless Infrastructure: Base stations, repeaters, and small cells.
  • Test and Measurement Equipment: Signal generators, spectrum analyzers, and network analyzers.
  • Radar Systems: Phased array radar and electronic warfare systems.
  • Satellite Communication: Upconverters and downconverters.
  • Cable TV (CATV) Infrastructure: Headends and distribution amplifiers.

Features:

  • Frequency Range: 9 kHz to 13 GHz
  • Attenuation Range: 31.5 dB in 0.5 dB steps
  • High Linearity: IIP3 of +58 dBm
  • Low Insertion Loss: Typically 1.4 dB at 6 GHz
  • Fast Switching Speed: 350 ns switching time
  • Single Supply Voltage: 3.3V
  • Serial Interface: SPI interface for digital control
  • Small Package: 24-lead PQFN package

Benefits:

  • Precise Signal Control: Accurate attenuation settings enable precise control over signal levels.
  • Wideband Operation: The broad frequency range supports a variety of applications and standards.
  • Improved System Performance: High linearity minimizes distortion and improves signal quality.
  • Easy Integration: The SPI interface simplifies integration with digital control systems.
  • Reduced Board Space: The small package size minimizes board space requirements.
  • Enhanced Reliability: Peregrine Semiconductor's advanced process technology ensures high reliability and performance.

Additional Details:

The PE43712A-Z utilizes Peregrine's UltraCMOS process technology, known for its superior RF performance and reliability. The device is controlled via a serial peripheral interface (SPI), allowing for easy programming of the attenuation settings. The DSA offers excellent attenuation accuracy and repeatability over temperature and frequency. It operates over a temperature range of -40°C to +85°C. The part is RoHS compliant.

You May Also Be Interested in

TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4446
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $190.4478
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3872 $63.8720
23+ $5.2414 $120.5522
35+ $5.0774 $177.7090
48+ $4.9134 $235.8432
61+ $4.7494 $289.7134
82+ $4.2585 $349.1970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess