Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 1.4dB
Frequency 5 MHz ~ 2.7 GHz
Specifications Isolation (Min) 20dB, 2.5 VSWR (Max), 10° Imbalance (Max)
Package / Case 6-SMD, Flat Leads
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 712488-TCP-2-272+
Ultra Librarian 3D Model Ultra Librarian TCP-2-272+ CAD Model

Description

The 712488-TCP-2-272+ is an RF Power Divider/Splitter designed for use in RF and wireless applications.

  • Frequency Range: 5 MHz to 2.7 GHz
  • Insertion Loss: 1.4dB
  • Isolation: Minimum 20dB
  • VSWR: Maximum 2.5
  • Imbalance: Maximum 10 degrees
  • Package: 6-SMD with flat leads
  • Package Type: Tape and reel
  • Package Quantity: 2,000 pieces
  • Manufacturer: Mini-Circuits
  • Product Status: Active

You May Also Be Interested in

M/A-Com Technology Solutions
POWER DIVIDER, 2 WAY,0 DEGREE,5-
Need more? Email Us
ECAD model for MAPDCT0030
BeRex Corporation
0.7-1GHZ, 2WAY SMT DIVIDER, SOT2
Lowest to $2.2599
ECAD model for BD0926
M/A-Com Technology Solutions
AMPLIFIER, ACTIVE SPLITTER, 3MMP
Need more? Email Us
ECAD model for MAAM-008970-TR3000
Anaren
Ultra Low Profile 0603 RF Crossover | RF POWER DIVIDER 0HZ-6GHZ
Lowest to $1.4773
ECAD model for X0060L5050AHF
Mini-Circuits
4 WAYS PWR SPLTR, DC - 8400 MHZ
Need more? Email Us
ECAD model for ZFRSC-4-842-S+
Pulse
RF POWER DIVIDER
Need more? Email Us
ECAD model for CX4011NLT
Panasonic
POWER DIVIDER 2100-2200MHZ
Need more? Email Us
ECAD model for EHFFD1509
M/A-Com Technology Solutions
POWER DIVIDER, 2-WAY 0 DEGREE, 5
Lowest to $59.1158
ECAD model for MAPD-008072-ESSM26
M/A-Com Technology Solutions
2 WAY 0 DEGREE POWER DIVIDER
Lowest to $19.1975
ECAD model for MAPD-010274-C209C0

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5000 $52.0000
19+ $5.3334 $101.3346
30+ $5.1667 $155.0010
40+ $5.0000 $200.0000
52+ $4.8334 $251.3368
70+ $4.3334 $303.3380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,732 pieces
MOQ: 8 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention