EN
  • EN
  • DE

PIC24FJ128GA705-E/PT

Part No PIC24FJ128GA705-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001321-PIC24FJ128GA705-E/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 24F
Package Tray
Product Status Active
Base Product Number PIC24FJ128
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP
RAM Size 16K x 8
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GA705-E/PT CAD Model

Description

Product Overview: PIC24FJ128GA705-E/PT

The PIC24FJ128GA705-E/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, known for its robust architecture, extensive feature set, and flexibility for various applications. This 16-bit MCU is part of the PIC24F family and is designed to cater to the needs of engineers and designers working on advanced embedded systems in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Core: The device features a modified Harvard architecture with a 16-bit CPU, allowing for efficient data processing and control tasks.
  • Memory: It comes with 128 KB of Flash memory and 8 KB of RAM, providing ample space for complex programs and data buffering.
  • Digital Communication: Multiple communication interfaces are available, including UART, SPI, and I2C modules, facilitating easy data exchange with peripherals and other microcontrollers.
  • Timers and PWM: The MCU includes a variety of timers, and up to 9 output compare/PWM modules, making it ideal for precise timing operations and motor control applications.
  • Analog Features: It hosts a 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels, offering the capability to interface with a wide range of sensors.
  • Operating Voltage: The operating voltage ranges from 2.0V to 3.6V, ensuring low-power consumption suitable for battery-powered devices.
  • Package: The component is available in a 64-pin TQFP package, providing a compact solution for space-constrained applications.

Applications:

The PIC24FJ128GA705-E/PT is versatile enough to be used in a variety of applications, including but not limited to industrial control systems, automotive electronics, medical devices, Internet of Things (IoT) nodes, and consumer electronics. Its rich set of peripherals and low power consumption make it an excellent choice for both simple and complex tasks requiring a reliable MCU.

Support and Resources:

Microchip Technology provides extensive support for the PIC24FJ128GA705-E/PT, including development tools, software libraries, and documentation to assist developers in bringing their projects to fruition. With Microchip's MPLAB® development environment and a wide range of compatible debuggers and programmers, development with this MCU is both accessible and efficient.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess