EN
  • EN
  • DE

TCP-2-10-75

Part No TCP-2-10-75
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 360568-TCP-2-10-75
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCP-2-10-75 CAD Model

Description

The TCP-2-10-75 is a coaxial transmission line transformer manufactured by Mini-Circuits. This transformer is designed to provide impedance transformation and balanced-to-unbalanced conversion over a specific frequency range. It's a passive component that utilizes coaxial cables and ferrite cores to achieve the desired electrical characteristics.

Applications

  • Cable Television (CATV) Systems: Impedance matching and signal distribution.
  • RF Communications: Signal conversion in transmitters and receivers.
  • Instrumentation: Providing accurate impedance matching in measurement setups.
  • Satellite Communications: Signal down-conversion and distribution.
  • Wireless Communications: Connecting balanced amplifiers to unbalanced transmission lines.

Features

  • Impedance Transformation: Matches impedance levels between different circuit sections.
  • Balanced-to-Unbalanced Conversion (Balun): Converts between balanced and unbalanced signals.
  • Wideband Operation: Operates over a relatively wide frequency range.
  • Low Insertion Loss: Minimizes signal attenuation through the transformer.
  • Compact Size: Small form factor for easy integration into various applications.
  • High Isolation: Provides excellent isolation between input and output ports.
  • Rugged Construction: Built for reliable performance in demanding environments.

Benefits

  • Improved Signal Integrity: Accurate impedance matching reduces signal reflections and distortions.
  • Enhanced System Performance: Efficient signal conversion improves overall system performance.
  • Simplified Circuit Design: Facilitates the connection of circuits with different impedance levels.
  • Increased System Reliability: Robust design ensures long-term reliability.
  • Reduced Signal Loss: Low insertion loss maximizes signal strength.
  • Cost-Effective Solution: Provides a cost-effective solution for impedance matching and signal conversion.
  • Versatile Applications: Suitable for a wide range of RF and microwave applications.

Additional Details

The TCP-2-10-75 from Mini-Circuits provides a 2:1 impedance ratio transformation from 10 ohms to 75 ohms. The specific frequency range, insertion loss, return loss, and isolation characteristics are detailed in the Mini-Circuits datasheet for this model. The transformer typically utilizes a coaxial cable wound around a ferrite core to achieve the desired impedance transformation and balanced-to-unbalanced conversion. It is designed for surface mount applications and comes in a compact package.

The datasheet will provide details regarding operating temperature range, input power limitations, and suggested mounting configurations. Careful consideration should be given to impedance matching to ensure optimal performance. Proper grounding is also crucial for minimizing noise and maximizing isolation. This transformer is often used to connect unbalanced RF sources, such as signal generators or amplifiers, to balanced loads, like differential amplifiers or antennas.

You May Also Be Interested in

Broadcom Limited
Lowest to $14.3682
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
Mini-Circuits
Lowest to $9.5370
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $3.2617
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Broadcom Limited
Lowest to $15.3419
Lite-On Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess