EN
  • EN
  • DE

GT5Y-2SN3D24

Part No GT5Y-2SN3D24
Manufacturer IDEC
Catalog Time Delay Relays
Description RELAY TIME DELAY 30MIN 5A 220V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Time Delay Relays
Mfr IDEC
Series GT5Y
Package Bulk
Product Status Active
Mounting Type Socketable
Relay Type Mechanical Relay
Function On-Delay
Circuit DPDT (2 Form C)
Delay Time 0.1 Sec ~ 30 Min
Contact Rating @ Voltage 5A @ 220VAC/30VDC
Voltage - Supply 24VDC
Termination Style Plug In
Timing Adjustment Method Screwdriver Slot
Timing Initiate Method Input Voltage
Base Product Number GT5Y
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 9107.00.8000
California Prop 65 Warning Information
Win Source Part Number 873055-GT5Y-2SN3D24
Ultra Librarian 3D Model Ultra Librarian GT5Y-2SN3D24 CAD Model

Description

The 873055-GT5Y-2SN3D24 is a time delay relay from the GT5Y series by IDEC. It features a DPDT (2 Form C) circuit and a contact rating of 5A @ 220VAC/30VDC.

  • Series: GT5Y
  • Circuit: DPDT (2 Form C)
  • Contact Rating: 5A @ 220VAC/30VDC
  • Delay Time: 0.1 second to 30 minutes (adjustable)
  • Timing Initiation: Input Voltage
  • Coil Voltage: 24VDC
  • Mounting Type: Socketable
  • Status: Active

You May Also Be Interested in

TE Connectivity
RELAY TIME DELAY 15SEC 10A 240V / On-Delay Time Delay Relay DPDT (2 Form C) 1.5 Sec ~ 15 Sec Delay 10A @ 240VAC Panel Mount
Need more? Email Us
TE Connectivity
RELAY TIME DELAY 15SEC 10A 120V / Off-Delay Time Delay Relay DPDT (2 Form C) 0.5 Sec ~ 15 Sec Delay 10A @ 120VAC Socketable
Need more? Email Us
Omron
Time Delay Relay 12VDC 7A SPDT (( 36mm 36mm 67.7mm)) Plug-In
Need more? Email Us
TE Connectivity
Time Delay Relay 120VAC 10A DPDT( (61.1mm 45.2mm 74.6mm)) Socket
Need more? Email Us
Omron
RELAY TIME DELAY 10SEC 3A 250V / Off-Delay, On-Delay Time Delay Relay 4PDT (4 Form C) 0.5 Sec ~ 10 Sec Delay 3A @ 250VAC Socketable
Need more? Email Us
Littelfuse Inc.
RELAY TIME DEL 102.3SEC 10A 120V / Interval Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 102.3 Sec Delay 10A @ 120/240VAC Socketable
Need more? Email Us
Omron
RELAY TIME DELAY / Time Delay Relay Delay
Need more? Email Us
Omron
Off-Delay Time Delay Relay DPST-NO/NC (1 Form A and B) 0.1 Sec ~ 10 Min Delay 3A @ 250VAC Through Hole
Need more? Email Us
Omron
RELAY TIME DELAY 10MIN 3A 250V / Off-Delay Time Delay Relay DPST-NO/NC (1 Form A and B) 0.1 Sec ~ 10 Min Delay 3A @ 250VAC Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1344 $82.1344
2+ $79.5668 $159.1336
3+ $77.0004 $231.0012
4+ $74.4340 $297.7360
6+ $66.7336 $400.4016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess