Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 10MHz ~ 1.9GHz
Phase Difference 6°
Insertion Loss (Max) 3dB
Return Loss (Min) 7.01dB
Package / Case 6-SMD (5 Leads), Flat Lead
Mounting Type Surface Mount
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 360393-TCM4-19+
Ultra Librarian 3D Model Ultra Librarian TCM4-19+ CAD Model

Description

The 360393-TCM4-19+ is a Balun designed for RF and wireless applications.

  • Frequency Range: 10MHz to 1.9GHz
  • Phase Difference: 6 degrees
  • Maximum Insertion Loss: 3dB
  • Minimum Return Loss: 7.01dB
  • Mounting: Surface mountable
  • Package: 6-SMD (5 Leads), Flat Lead
  • Product Status: Active
  • Standard Package: 2,000 pcs

You May Also Be Interested in

TDK Corporation
BALUN 1.92GHZ-2.17GHZ 50/50 0603
Lowest to $0.3802
ECAD model for HHM17146A1
Mini-Circuits
1:1 CORE & WIRE TRANSFORMER, 350
Need more? Email Us
ECAD model for TC1-15X+
Anaren
BALUN 300MHZ-1GHZ 50/100 0805 / RF Balun 300MHz ~ 1GHz 50 / 100Ohm 0805 (2012 Metric)
Lowest to $1.1819
ECAD model for B0310J50100AHF
Anaren
BALUN 2.3GHZ-2.7GHZ 50/100 0404
Lowest to $0.4496
ECAD model for BD2327N50100AHF
Mini-Circuits
1:1 CORE & WIRE TRANSFORMER, 5 -
Lowest to $8.7970
ECAD model for TC1-1T-152X+
M/A-Com Technology Solutions
Surface mount | BALUN 5MHZ-200MHZ 75/75 6SMD GW
Lowest to $2.2682
ECAD model for MABA-009572-CF18A0
Anaren
BALUN 1.7GHZ-2.2GHZ 50/50 0404 / RF Balun 1.7GHz ~ 2.2GHz 50 / 50Ohm 0404 (1010 Metric)
Lowest to $0.3661
ECAD model for BD1722N5050AHF
TDK Corporation
BALUN 4.9GHZ-5.95GHZ 50/50 0402
Lowest to $0.1015
ECAD model for HHM1907B1
Mini-Circuits
1:4 CORE & WIRE TRANSFORMER, 10
Need more? Email Us
ECAD model for TC4-19X+

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5370 $50.7400
49+ $2.0816 $101.9984
75+ $2.0166 $151.2450
103+ $1.9515 $201.0045
133+ $1.8865 $250.9045
178+ $1.6913 $301.0514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention