The TCL1-19G2+ is a coaxial termination manufactured by Mini-Circuits. This precision termination is designed to provide a matched impedance for microwave and RF circuits, minimizing signal reflections and ensuring accurate measurements. It is a critical component in test setups, communication systems, and other applications where signal integrity is paramount.
Applications
- Test and measurement setups
- RF and microwave communication systems
- Radar systems
- Satellite communication equipment
- Spectrum analyzers
Features
- Frequency Range: DC to 19 GHz
- Impedance: 50 Ohms
- VSWR (Voltage Standing Wave Ratio): 1.15:1 typical
- Power Handling: 1 Watt
- Connector Type: SMA Male
- Passivated Stainless Steel Body
Benefits
- Ensures accurate signal termination
- Minimizes signal reflections and VSWR
- Provides reliable performance up to 19 GHz
- Durable construction for long-term use
- Easy integration into existing systems
Additional Details
The TCL1-19G2+ coaxial termination is constructed with a passivated stainless steel body, providing excellent corrosion resistance and durability. The SMA male connector allows for easy and secure connection to a wide range of RF and microwave devices. The low VSWR ensures that the termination accurately matches the impedance of the circuit, preventing signal reflections and maintaining signal integrity. This termination is commonly used in laboratory settings and field applications where precision and reliability are essential. It is designed to meet stringent industry standards for performance and quality.