EN
  • EN
  • DE

TCD-10-4-75-1+

Part No TCD-10-4-75-1+
Manufacturer Mini-Circuits
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839911-TCD-10-4-75-1+
Ultra Librarian 3D Model Ultra Librarian TCD-10-4-75-1+ CAD Model

Description

The TCD-10-4-75-1+ is a coaxial directional coupler manufactured by Mini-Circuits. Directional couplers are passive devices that sample a portion of the electromagnetic power in a transmission line. This sampled signal can be used for various purposes, including monitoring power levels, measuring impedance, and implementing feedback control systems. The TCD-10-4-75-1+ is designed for use in 75-ohm systems.

Applications

  • Signal Monitoring: Used to monitor the power level of a signal in a transmission line.
  • Impedance Measurement: Employed to measure the impedance of a load connected to a transmission line.
  • VSWR Measurement: Integrated into systems for measuring Voltage Standing Wave Ratio (VSWR), a key indicator of impedance matching.
  • Feedback Control Systems: Utilized in feedback control systems to sample the output signal and provide feedback for stabilization or control.
  • Power Amplifier Monitoring: Applied in power amplifier systems to monitor output power and prevent overdriving.

Features

  • High Directivity: Provides excellent isolation between the coupled and isolated ports.
  • Low Insertion Loss: Minimally affects the signal passing through the main transmission line.
  • Excellent Coupling Flatness: Maintains consistent coupling across a wide frequency range.
  • SMA Connectors: Equipped with SMA connectors for easy integration into coaxial systems.
  • Rugged Construction: Designed for reliable performance in demanding environments.

Benefits

  • Accurate Signal Sampling: Provides a precise and reliable sample of the signal for monitoring and control purposes.
  • Minimal Signal Distortion: Introduces minimal distortion to the signal passing through the main transmission line.
  • Improved System Performance: Enables accurate monitoring and control, leading to improved system performance and stability.
  • Easy Integration: Simple to integrate into existing coaxial systems with standard SMA connectors.
  • Enhanced System Reliability: Rugged construction ensures reliable performance in various operating conditions.

Additional Details

The TCD-10-4-75-1+ directional coupler operates over a specific frequency range, and its coupling factor determines the amount of power sampled from the main line. Directivity is a crucial parameter, indicating the isolation between the coupled and isolated ports, ensuring that the sampled signal accurately represents the forward power. Insertion loss specifies the signal attenuation through the main line. This directional coupler is suitable for a wide range of applications requiring accurate signal monitoring and control in 75-ohm coaxial systems. Consult the Mini-Circuits datasheet for detailed specifications, performance graphs, and application notes.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8441 $74.5323
6+ $20.3846 $122.3076
9+ $19.7482 $177.7338
13+ $19.1106 $248.4378
16+ $18.4742 $295.5872
21+ $16.5627 $347.8167
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess