EN
  • EN
  • DE

W9816G6BB-7

Part No W9816G6BB-7
Manufacturer Winbond Electronics
Catalog SDRAM
Description 512K x 2 BANKS x 16 BITS SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 410505-W9816G6BB-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W9816G6BB-7 CAD Model

Description

The W9816G6BB-7 is a 16M x 16 bit synchronous DRAM (SDRAM) from Winbond. It's designed for applications that require a substantial amount of volatile memory with relatively fast access times. It is often found in embedded systems, networking devices, and other applications needing temporary data storage.

Applications:

  • Embedded systems
  • Networking equipment (routers, switches)
  • Consumer electronics (digital TVs, set-top boxes)
  • Industrial control systems
  • Graphics cards (as frame buffer memory)

Features:

  • Memory Size: 256Mb (16M x 16 bits)
  • Clock Frequency: Typically operates at a clock frequency up to 143 MHz (indicated by the "-7" speed grade).
  • CAS Latency: Supports CAS Latency (CL) of 2 and 3.
  • Burst Length: Supports burst lengths of 1, 2, 4, 8, and full page burst modes.
  • Power Supply: Operates at a supply voltage of 3.3V.
  • Interface: LVTTL compatible inputs and outputs for easy integration.
  • Refresh Modes: Auto-refresh and self-refresh modes are supported to maintain data integrity.
  • Package Type: Available in a FBGA (Fine-pitch Ball Grid Array) package.
  • Operating Temperature: Standard commercial operating temperature range.

Benefits:

  • High Bandwidth: SDRAM architecture allows for high data transfer rates.
  • Large Memory Capacity: Provides ample memory for applications with substantial storage needs.
  • Low Power Consumption: Includes power-down modes for efficient energy usage.
  • Easy Integration: LVTTL interface simplifies design and integration into various systems.
  • Reliable Performance: Designed for stable and reliable operation in demanding environments.

The W9816G6BB-7 incorporates features such as burst mode operation and auto-refresh to enhance performance and reduce system overhead. Its high capacity and fast data access make it suitable for a wide range of applications that require efficient memory management. The FBGA package provides a compact form factor suitable for space-constrained designs.

You May Also Be Interested in

Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
Micron Technology Inc.
IC SDRAM 1GBIT 400MHZ 84FBGA
Lowest to $15.3284
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Lowest to $2.9089
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5623
ISSI, Integrated Silicon Solution Inc
IC SDRAM 512MBIT 143MHZ 54TSOP / DRAM Chip SDRAM 512Mbit 32Mx16 3.3V 54-Pin TSOP-II
Lowest to $34.8530
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
Micron Technology Inc.
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Lowest to $150.0000
SanDisk
128GB eMMC iNAND CL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9653 $57.9180
150+ $0.7921 $118.8150
230+ $0.7673 $176.4790
315+ $0.7426 $233.9190
405+ $0.7179 $290.7495
540+ $0.6436 $347.5440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,790 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess