EN
  • EN
  • DE

TC16-1TX+

Part No TC16-1TX+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:16 CORE & WIRE TRANSFORMER, 20
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 20MHz ~ 300MHz
Phase Difference
Insertion Loss (Max) 3dB
Return Loss (Min) 4.34dB
Package / Case 5-SMD Module
Mounting Type Surface Mount
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 356030-TC16-1TX+
Ultra Librarian 3D Model Ultra Librarian TC16-1TX+ CAD Model

Description

The 356030-TC16-1TX+ is a RF and Wireless Balun designed for various applications manufactured by Mini-Circuits.

  • Frequency Range: 20MHz to 300MHz
  • Phase Difference:
  • Maximum Insertion Loss: 3dB
  • Return Loss: minimized to 4.34dB
  • Package: Surface mount package with 5-SMD module
  • Series: Mini-Circuits
  • Standard Package: 2,000 pieces
  • Product Status: Active

You May Also Be Interested in

Mini-Circuits
1:16 CORE & WIRE TRANSFORMER, 0.
Lowest to $13.8355
STMicroelectronics
BALUN 431MHZ-436MHZ 50/50 8UFBGA / RF Balun 431MHz ~ 436MHz 50 / 50Ohm 8-UFBGA, CSPBGA
Need more? Email Us
Mini-Circuits
1:2 CORE & WIRE TRANSFORMER, 0.4
Lowest to $7.1187
Mini-Circuits
1:1.5 CORE & WIRE TRANSFORMER, 0
Lowest to $9.2745
Murata Electronics North America
BALUN
Lowest to $0.2552
M/A-Com Technology Solutions
2:1 FLUX COUPLED TRANSFORMER 3-3
Lowest to $6.2562
TDK Corporation
BALUN 698MHZ-894MHZ 50/100 0603 / RF Balun 698MHz ~ 894MHz 50 / 100Ohm 0603 (1608 Metric)
Lowest to $0.2888
Tyco Electronics
4:1 Flux Coupled Step-up Transformer 1-350MHz
Lowest to $0.8424
Johanson Technology Inc.
BALUN 902MHZ-928MHZ 0805 / RF Balun 902MHz ~ 928MHz 50 / -Ohm 0805 (2012 Metric)
Lowest to $0.7015

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1624 $65.2992
18+ $6.6967 $120.5406
27+ $6.4876 $175.1652
37+ $6.2786 $232.3082
48+ $6.0695 $291.3360
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess