EN
  • EN
  • DE

TC1-1T-75X+

Part No TC1-1T-75X+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:1 CORE & WIRE TRANSFORMER, 5 -
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 5MHz ~ 120MHz
Impedance - Unbalanced/Balanced 75 / 75Ohm
Phase Difference
Insertion Loss (Max) 0.6dB
Return Loss (Min) 20dB
Package / Case 5-SMD Module
Mounting Type Surface Mount
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 839594-TC1-1T-75X+
Ultra Librarian 3D Model Ultra Librarian TC1-1T-75X+ CAD Model

Description

The 839594-TC1-1T-75X+ is a balun designed for RF and wireless applications.

  • Frequency Range: 5MHz to 120MHz
  • Balanced/Unbalanced Impedance: 75/75Ohm
  • Phase Difference:
  • Insertion Loss (Max): 0.6dB
  • Return Loss (Min): 20dB
  • Package Type: 5-SMD Module
  • Standard Package: 2,000 pcs

You May Also Be Interested in

Mini-Circuits
1:4 LTCC TRANSFORMER, 4500 - 600 / RF Balun 4.5GHz ~ 6GHz 1:4 6-SMD, No Lead
Need more? Email Us
M/A-Com Technology Solutions
BALUN 5MHZ-1.2GHZ 50/75 6SMD GW / RF Balun 5MHz ~ 1.2GHz 50 / 75Ohm 6-SMD (5 Leads), Gull Wing
Lowest to $4.3657
Anaren
BALUN 3.1GHZ-5GHZ 50/100 0404 / RF Balun 3.1GHz ~ 5GHz 50 / 100Ohm 0404 (1010 Metric)
Lowest to $0.7568
Walsin Technology Corporation
RF BALUN TRANSFRMR 1805-2170MHZ
Lowest to $0.0801
TDK Corporation
BALUN 13.56MHZ 20/20 0805 / RF Balun 13.56MHz 20 / 20Ohm 0805 (2012 Metric)
Lowest to $0.1159
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0805 / RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0805 (2012 Metric), 6 PC Pad
Need more? Email Us
Johanson Technology Inc.
BALUN 4.9GHZ-5.87GHZ 50/50 0805 / RF Balun 4.9GHz ~ 5.87GHz 50 / 50Ohm 0805 (2012 Metric)
Need more? Email Us
Mini-Circuits
1:1 LTCC TRANSFORMER, 223 - 520 / RF Balun 223MHz ~ 520MHz 50 / 50Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $3.5051
TDK Corporation
BALAN TRANSFORMER, WOUND FERRITE / RF Balun 50MHz ~ 1GHz 75 / 75Ohm Horizontal, 4 PC Pad
Lowest to $1.6265

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess