EN
  • EN
  • DE

NCS1-521+

Part No NCS1-521+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:1 LTCC TRANSFORMER, 223 - 520  /  RF Balun 223MHz ~ 520MHz 50 / 50Ohm 0805 (2012 Metric), 6 PC Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>Balun
Mfr Mini-Circuits
Package Tape & Reel (TR)
Frequency Range 223MHz ~ 520MHz
Impedance - Unbalanced/Balanced 50 / 50Ohm
Phase Difference 10°
Insertion Loss (Max) 1.5dB
Return Loss (Min) 12.82dB
Package / Case 0805 (2012 Metric), 6 PC Pad
Mounting SMD (SMT)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Other Names 3157-NCS1-521+TR
Standard Package 2,000
Win Source Part Number 1017642-NCS1-521+
Ultra Librarian 3D Model Ultra Librarian NCS1-521+ CAD Model

Description

The Mini-Circuits 1017642-NCS1-521+ balun is a high-performance device designed for RF/IF and RFID applications.

  • Package: Tape & Reel (TR)
  • Standard Package: 2,000
  • Mounting: SMD (SMT)
  • Impedance: 50 / 50Ohm
  • Frequency Range: 223MHz ~ 520MHz
  • Phase Difference: 10°
  • Insertion Loss (Max): 1.5dB
  • Return Loss (Min): 12.82dB
  • Package / Case: 0805 (2012 Metric), 6 PC Pad
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8504.31.4035

You May Also Be Interested in

Mini-Circuits
1:1 CORE & WIRE TRANSFORMER, 0.1
Lowest to $7.4118
Johanson Technology Inc.
BALUN 1.7GHZ-2GHZ 50/50 0805 / RF Balun 1.7GHz ~ 2GHz 50 / 50Ohm 0805 (2012 Metric)
Need more? Email Us
Johanson Technology Inc.
BALUN 902MHZ-928MHZ 0805 / RF Balun 902MHz ~ 928MHz 50 / -Ohm 0805 (2012 Metric)
Lowest to $0.7015
STMicroelectronics
BALUN 431MHZ-436MHZ 50/50 8UFBGA / RF Balun 431MHz ~ 436MHz 50 / 50Ohm 8-UFBGA, CSPBGA
Need more? Email Us
Mini-Circuits
1:1.5 CORE & WIRE TRANSFORMER, 2
Lowest to $10.6246
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0603
Lowest to $1.0362
STMicroelectronics
INTEGRATED FILTER MATCHED BALUN
Lowest to $1.0769
TDK Corporation
BALUN 174MHZ-860MHZ 50/50 4SMD / RF Balun 174MHz ~ 860MHz 50 / 50Ohm 4-SMD
Lowest to $0.4357
TDK Corporation
BALUN 400MHZ-1.8GHZ 50/100 0805
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3789 $50.6835
37+ $2.7724 $102.5788
56+ $2.6858 $150.4048
77+ $2.5991 $200.1307
100+ $2.5125 $251.2500
134+ $2.2526 $301.8484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess