EN
  • EN
  • DE

2450BM15B0002E

Part No 2450BM15B0002E
Manufacturer Johanson Technology Inc.
Catalog Balun
Description BALUN 2.4GHZ-2.5GHZ 0805 / RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0805 (2012 Metric), 6 PC Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>Balun
Mfr Johanson Technology Inc.
Package Tape & Reel
Frequency Range 2.4GHz ~ 2.5GHz
Impedance - Unbalanced/Balanced 50 / -Ohm
Phase Difference 180° ±15°
Insertion Loss (Max) 1.5dB
Return Loss (Min) 9.5dB
Package / Case 0805 (2012 Metric), 6 PC Pad
Mounting SMD (SMT)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.79.0000
Other Names 712-1577-6,712-1577-1,712-1577-2
Standard Package 4,000
Win Source Part Number 993358-2450BM15B0002E
Ultra Librarian 3D Model Ultra Librarian 2450BM15B0002E CAD Model

Description

The Johanson Technology Inc. 993358-2450BM15B0002E is a balun designed for use in RF/IF and RFID applications.

  • Frequency Range: 2.4GHz to 2.5GHz
  • Impedance: 50 / -Ohm
  • Insertion Loss (max): 1.5dB
  • Return Loss (min): 9.5dB
  • Standard Package: 4,000
  • Mounting Technology: SMD (SMT)
  • REACH: Unaffected
  • HTSUS Code: 8517.79.0000

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Johanson Technology Inc.
900 MHz Balun
Lowest to $0.6722
TDK Corporation
WOUND CHIP BALUN
Lowest to $0.4888
Anaren
BALUN 2.1GHZ-3GHZ 50/50 0805 / Ultra Low Profile 0805 Balun 50 to 50! Balanced
Lowest to $0.2008
Johanson Dielectrics Inc.
0805 Balun RoHS
Lowest to $1.4553
TDK Corporation
Lowest to $2.5479
TDK Corporation
WOUND CHIP BALUN
Need more? Email Us
TDK Corporation
BALUN 3GHZ-8GHZ 50/100 0805 / Multilayer Balun
Lowest to $0.1263
TDK Corporation
BALUN 5MHZ-100MHZ 75/75 1210
Lowest to $1.6153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess