EN
  • EN
  • DE

TA-050TNC1R0M-C1R

Part No TA-050TNC1R0M-C1R
Manufacturer Fuji Electric
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 353056-TA-050TNC1R0M-C1R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA-050TNC1R0M-C1R CAD Model

Description

The TA-050TNC1R0M-C1R is a power inductor manufactured by Fuji Electric. This inductor is designed for use in power management circuits requiring efficient energy storage and filtering. Given the part number structure, it can be inferred that this is likely a shielded inductor designed for surface mount applications.

Applications

  • DC-DC Converters: Used in step-up, step-down, and inverting DC-DC converters.
  • Power Supplies: Employed in various power supply units for computers, servers, and industrial equipment.
  • LED Lighting: Provides stable current for LED drivers.
  • EMI Filtering: Reduces electromagnetic interference in sensitive circuits.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.
  • Compact Size: Ideal for space-constrained applications.
  • High Current Handling: Designed to withstand high ripple currents.

Benefits

  • Improved Power Efficiency: Reduces power losses in power conversion circuits.
  • Reduced EMI Noise: Ensures compliance with electromagnetic compatibility standards.
  • Reliable Performance: Provides stable inductance over a wide range of operating conditions.
  • Simplified Assembly: Streamlines the manufacturing process.

Additional Details

The '1R0M' portion of the part number typically indicates an inductance value of 1.0 µH (microhenry) with 'M' signifying a tolerance of ±20%. 'TA-050TN' likely describes the series or family of inductors within Fuji Electric's product line. The saturation current (Isat) and DC resistance (DCR) are crucial parameters that determine the inductor's performance. The saturation current is the current at which the inductance drops by a specified percentage, while the DCR affects the inductor's efficiency. Typical operating temperature ranges are from -40°C to +125°C. Core material is usually ferrite or a powdered iron composite. Always refer to the official Fuji Electric datasheet for precise specifications, including saturation current, DC resistance, and self-resonant frequency (SRF).

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess