EN
  • EN
  • DE

T13-1T-KK81

Part No T13-1T-KK81
Manufacturer Mini-Circuits
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097690-T13-1T-KK81
Categories OEM Parts(T-Z)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T13-1T-KK81 CAD Model

Description

The T13-1T-KK81 from Mini-Circuits is a wideband impedance transformer designed for applications requiring impedance matching and signal isolation over a broad frequency range. This transformer provides excellent performance, making it suitable for diverse RF and microwave circuits.

Applications:

  • Baluns for balanced amplifiers and mixers.
  • Impedance matching for antennas and transmission lines.
  • Signal isolation in RF and microwave circuits.
  • Test and measurement equipment.
  • Satellite communication systems.

Features:

  • Wideband frequency range: Operates efficiently across a wide spectrum, reducing the need for multiple components.
  • Excellent impedance matching: Ensures optimal signal transfer and minimizes signal loss.
  • Compact size: Allows for integration into densely populated circuit boards.
  • Surface-mount technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • Low insertion loss: Minimizes signal attenuation, preserving signal integrity.
  • High return loss: Reduces signal reflections and improves overall system performance.

Benefits:

  • Improved signal integrity: The low insertion loss and high return loss contribute to cleaner signals.
  • Simplified circuit design: Wide bandwidth reduces the need for complex matching networks.
  • Reduced component count: Integrated functionality minimizes the need for discrete components.
  • Increased system reliability: Robust design ensures stable performance over time and under varying conditions.
  • Cost-effective solution: Combines high performance with an affordable price point.

The T13-1T-KK81 features a specific impedance ratio of 13:1 and is designed for surface mount applications. It is constructed with high-quality materials to ensure reliability and consistent performance. Its compact size and robust construction make it a versatile choice for a wide range of RF and microwave applications. The transformer exhibits excellent amplitude and phase balance, critical for applications involving balanced signals. The part's miniature size allows for high-density circuit board designs, saving valuable board space. It is suitable for various impedance matching scenarios, particularly where a 13:1 ratio is required to optimize signal transfer and minimize reflections.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4010 $65.6040
9+ $13.4569 $121.1121
14+ $13.0365 $182.5110
19+ $12.6161 $239.7059
24+ $12.1956 $292.6944
32+ $10.9344 $349.9008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,665 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess