EN
  • EN
  • DE

SYM-1100-1+

Part No SYM-1100-1+
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 350759-SYM-1100-1+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SYM-1100-1+ CAD Model

Description

The SYM-1100-1+ is a surface-mount mixer from Mini-Circuits, designed for a wide range of frequency conversion applications. This mixer offers excellent performance characteristics, making it suitable for demanding communication and instrumentation systems. Its compact size and robust construction make it ideal for integration into densely populated circuit boards.

Applications

  • Frequency Up-conversion
  • Frequency Down-conversion
  • Modulation
  • Demodulation
  • RF and Microwave Communication Systems
  • Test and Measurement Equipment
  • Satellite Communication Systems

Features

  • Wide bandwidth: Covers a broad frequency range, enabling versatility in various applications.
  • Surface-mount package: Facilitates easy and efficient assembly on PCBs.
  • Low conversion loss: Minimizes signal attenuation during frequency conversion, improving system sensitivity.
  • High isolation: Provides excellent isolation between ports, reducing unwanted signal leakage and interference.
  • Excellent linearity: Ensures minimal distortion of the converted signal.
  • Robust construction: Designed to withstand harsh environmental conditions.

Benefits

  • Improved System Performance: Low conversion loss and high isolation contribute to enhanced signal quality and overall system performance.
  • Reduced Board Space: Compact surface-mount package allows for denser circuit board layouts.
  • Simplified Assembly: Surface-mount design simplifies the assembly process and reduces manufacturing costs.
  • Enhanced Reliability: Robust construction ensures reliable operation in demanding environments.
  • Versatile Application: Wide bandwidth and excellent performance make it suitable for a wide range of frequency conversion needs.

Specifications

The SYM-1100-1+ typically operates within a specific frequency range (e.g., RF, LO, and IF ports), and its conversion loss, isolation, and linearity are key performance parameters. It is designed for surface-mount assembly and operates within specified temperature and power ranges. Consult the manufacturer's datasheet for detailed specifications.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
Vishay
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $33.3310

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3993 $73.1979
6+ $20.0200 $120.1200
9+ $19.3943 $174.5487
13+ $18.7688 $243.9944
16+ $18.1431 $290.2896
22+ $16.2663 $357.8586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess