EN
  • EN
  • DE

SKY-60LH

Part No SKY-60LH
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (S)
Description Frequency Mixer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 324802-SKY-60LH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKY-60LH CAD Model

Description

The SKY-60LH is a low noise amplifier (LNA) manufactured by Mini-Circuits. This amplifier is designed to provide a high level of gain with minimal added noise, making it suitable for sensitive receiver applications. It operates over a broad frequency range, making it versatile for various wireless communication systems and instrumentation setups.

Applications

  • Cellular base stations
  • GPS receivers
  • Satellite communication systems
  • Wireless local area networks (WLAN)
  • Test and measurement equipment

Features

  • High gain
  • Low noise figure
  • Wideband operation
  • Internally matched input and output
  • Small size

Benefits

  • Improved receiver sensitivity
  • Increased communication range
  • Enhanced signal-to-noise ratio
  • Simplified system integration
  • Compact design

The SKY-60LH features a low noise figure, which ensures that the amplifier adds minimal noise to the signal being amplified. This is critical in applications where weak signals need to be detected accurately. The high gain provided by the amplifier boosts the signal strength, allowing for improved receiver performance. The wideband operation makes it suitable for various frequency bands, providing flexibility in system design. Internal matching simplifies integration, reducing the need for external matching components. The SKY-60LH is typically available in a small surface-mount package, facilitating compact system designs.

You May Also Be Interested in

Broadcom Limited
Lowest to $39.1695
Sunlord
Lowest to $0.0658
Semtech Corporation
ULTRA-LOW POWER INTEGRATED UHF TRANSCEIVER / Lowest Power Integrated UHF Transceiver Short Range Devices
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $3.2640
Broadcom Limited
Need more? Email Us
Texas Instruments
Need more? Email Us
M/A-Com Technology Solutions
Quad Driver for GaAs FET Switches and Attenuators
Need more? Email Us
Samsung
Lowest to $1.3642
Broadcom Limited
Lowest to $31.2813

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9891 $68.9673
7+ $18.8623 $132.0361
10+ $18.2733 $182.7330
14+ $17.6831 $247.5634
17+ $17.0940 $290.5980
23+ $15.3257 $352.4911
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess