EN
  • EN
  • DE
  • IT

SIM-14+

Part No SIM-14+
Manufacturer Mini-Circuits
Catalog RF Mixers
Description IC MIX 3.7GHZ-10GHZ UP/DOWN 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
RF Type ISM, VAST, WIFI
Frequency 3.7GHz ~ 10GHz
Secondary Attributes Up/Down Converter
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 323911-SIM-14+
Ultra Librarian 3D Model Ultra Librarian SIM-14+ CAD Model

Description

The Mini-Circuits 323911-SIM-14+ is an RF Mixer designed for use in RF and wireless applications.

  • Frequency Range: 3.7GHz to 10GHz
  • RF Types: ISM, VAST, and WIFI
  • Device Type: Surface-mount device
  • Package/Case: 8-SMD, No Lead
  • Packaging: Tape and reel
  • Standard Package: 500 pieces
  • Function: Up/down converter
  • Product Status: Active

You May Also Be Interested in

Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Renesas Electronics America
BOARD
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8260 $74.4780
5+ $20.3700 $101.8500
8+ $19.7335 $157.8680
11+ $19.0969 $210.0659
14+ $18.4604 $258.4456
19+ $16.5507 $314.4633
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess