EN
  • EN
  • DE

SCPQ60+

Part No SCPQ60+
Manufacturer Mini-Circuits
Catalog OEM Parts ( S )
Description Power Divider, 2 Way-90- , 0.03 to 0.06 GHz, 50 ohms, SMT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007638-SCPQ60+
Categories OEM Parts( S )
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCPQ60+ CAD Model

Description

The SCPQ-60+ is a coaxial splitter/combiner manufactured by Mini-Circuits. This device is designed to operate over a broad frequency range, making it suitable for a variety of applications in communication systems and RF signal processing.

Applications

  • RF Signal Distribution
  • Signal Combining
  • Laboratory Testing
  • Communication Systems
  • Satellite Communication

Features

  • Wideband Frequency Range: Operates from DC to 6 GHz.
  • Low Insertion Loss: Minimizes signal attenuation.
  • Excellent Isolation: High isolation between output ports reduces signal leakage.
  • Good VSWR: Provides good impedance matching for minimal signal reflection.
  • Rugged Construction: Designed to withstand harsh environmental conditions.
  • SMA Connectors: Equipped with SMA connectors for secure and reliable connections.

Benefits

  • Improved Signal Integrity: Ensures minimal signal degradation.
  • Enhanced System Performance: Reduces signal interference, leading to better overall system performance.
  • Versatile Usage: Can be used in a wide range of applications due to its broad frequency range.
  • Reliable Operation: Offers consistent and dependable performance.
  • Easy Integration: Simple to integrate into existing systems with standard SMA connectors.

Additional Details

The SCPQ-60+ is a two-way power splitter/combiner with a typical insertion loss of around 0.8 dB. Its isolation between output ports is typically 25 dB, ensuring minimal crosstalk between signals. The VSWR is typically 1.2:1, providing a good match to 50-ohm systems. It operates over a temperature range of -55°C to +100°C and can handle up to 1W of input power.

This device is commonly used in test setups, signal distribution networks, and combining multiple signals into a single output. Its compact size and robust design make it a reliable choice for various RF and microwave applications.

You May Also Be Interested in

Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess