EN
  • EN
  • DE

SCN-3-16+

Part No SCN-3-16+
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 316833-SCN-3-16+
Popularity Low
Supply and Demand Status Balance
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Insertion Loss 0.6dB
Frequency 950 MHz ~ 1.6 GHz
Specifications Isolation (Min) 11dB, 20dB Return Loss, 5° Imbalance (Max)
Size / Dimension 0.126" L x 0.063" W x 0.042" H (3.20mm x 1.60mm x 1.07mm)
Package / Case 6-SMD, No Lead
Ultra Librarian 3D Model Ultra Librarian SCN-3-16+ CAD Model

Description

The SCN-3-16+ is a surface-mount RF splitter/combiner manufactured by Mini-Circuits. It's designed to split an input signal into three equal-amplitude, phase-matched output signals or, conversely, to combine three input signals into a single output signal. The '+' designation often indicates an improved or RoHS-compliant version of a previous model.

Applications:

  • Signal distribution networks
  • Wireless communication systems
  • Test and measurement setups
  • Antenna beamforming
  • I&Q modulators/demodulators

Features:

  • Wideband frequency range
  • Low insertion loss
  • High isolation between ports
  • Excellent amplitude and phase balance
  • Surface-mount package
  • RoHS compliant

Benefits:

  • Efficient signal splitting or combining
  • Minimal signal degradation due to low insertion loss
  • Reduced interference between output ports due to high isolation
  • Precise signal control with excellent amplitude and phase balance
  • Easy integration into circuit boards with surface-mount package
  • Environmentally friendly due to RoHS compliance

Additional Details:

The SCN-3-16+ operates over a broad frequency range, typically spanning from a few MHz to several GHz. Specific frequency range, insertion loss, isolation, VSWR, amplitude balance, and phase balance figures can be found in the Mini-Circuits datasheet. The surface-mount package is designed for automated assembly, reducing manufacturing costs and improving reliability. It's important to consult the datasheet for recommended PCB footprint and soldering procedures.

The component is constructed using high-quality materials to ensure stable performance over temperature and time. The internal design incorporates impedance matching networks to minimize signal reflections and maintain low VSWR (Voltage Standing Wave Ratio). It is commonly used in applications where accurate and consistent signal splitting or combining is essential, such as in phased array antennas or I&Q modulation circuits.

When using the SCN-3-16+, it's critical to adhere to the maximum input power rating specified in the datasheet to prevent damage to the device. Proper grounding and impedance matching are also important for optimal performance and signal integrity.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5645
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
SONiX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6483 $53.1864
19+ $5.4550 $103.6450
29+ $5.2846 $153.2534
40+ $5.1141 $204.5640
51+ $4.9436 $252.1236
68+ $4.4322 $301.3896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,972 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess