The ROS-1210-2+ is a voltage-controlled oscillator (VCO) manufactured by Mini-Circuits. It's designed to provide a stable and tunable signal source for a variety of applications that require a precise frequency output that can be controlled by an input voltage.
Applications
- Frequency synthesizers
- Phase-locked loops (PLLs)
- Test and measurement equipment
- Communication systems (e.g., wireless transmitters and receivers)
- Clock generation
Features
- Low phase noise, contributing to cleaner signal generation
- Wide tuning range, offering flexibility in frequency selection
- Miniature size, suitable for compact designs
- Excellent linearity, simplifying circuit design and control
- Hermetically sealed package, ensuring reliability in harsh environments
- RoHS compliant, adhering to environmental standards
Benefits
- Improved system performance due to low phase noise
- Flexibility in frequency selection due to wide tuning range
- Reduced board space requirements due to miniature size
- Simplified circuit design due to excellent linearity
- Increased reliability due to hermetically sealed package
- Environmentally friendly
Detailed Specs
The ROS-1210-2+ operates at a center frequency of 1210 MHz. It features a tuning voltage range of typically 0.5 to 12V, allowing for precise frequency control. The device exhibits low phase noise, typically -105 dBc/Hz at 10 kHz offset, which is essential for sensitive applications. The output power is around 3±2 dBm. It requires a supply voltage of 8V and consumes approximately 25 mA of current. The VCO is housed in a small package measuring 0.5 x 0.5 x 0.18 inches, making it suitable for space-constrained designs. It is designed to operate over a temperature range of -55°C to +85°C.
The ROS-1210-2+ is particularly well-suited for applications where a stable and tunable signal source is required. Its low phase noise characteristic makes it ideal for use in high-performance communication systems and measurement equipment. The wide tuning range allows for flexibility in frequency selection, making it adaptable to a variety of applications. Its small size is an advantage in portable and compact devices.
The hermetically sealed package enhances the reliability of the VCO, ensuring consistent performance even in challenging environments. Mini-Circuits' ROS series VCOs are known for their robust design and reliable performance. Proper impedance matching and filtering are important for optimizing the VCO's performance in specific applications.