EN
  • EN
  • DE

NCS1-23+

Part No NCS1-23+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:1 LTCC TRANSFORMER, 1300 - 200
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 1.3GHz ~ 2GHz
Impedance - Unbalanced/Balanced 50 / 50Ohm
Phase Difference
Insertion Loss (Max) 0.3dB
Return Loss (Min) 11.79dB
Package / Case 6-SMD, No Lead
Mounting Type Surface Mount
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 887070-NCS1-23+
Ultra Librarian 3D Model Ultra Librarian NCS1-23+ CAD Model

Description

The 887070-NCS1-23+ is an RF balun designed for use in RF and wireless applications.

  • Frequency Range: 1.3GHz to 2GHz
  • Impedance: 50/50 Ohm unbalanced/balanced
  • Phase Difference:
  • Insertion Loss: Maximum 0.3dB
  • Package Type: 6-SMD, no-lead
  • Packaging: Tape and Reel
  • Manufacturer: Mini-Circuits
  • Status: Active

You May Also Be Interested in

M/A-Com Technology Solutions
2:1 FLUX COUPLED TRANSFORMER 3-3
Lowest to $6.2562
Anaren
BALUN 5.9GHZ-11.7GHZ 50/100 0404 / RF Balun 5.9GHz ~ 11.7GHz 50 / 100Ohm 0404 (1010 Metric)
Need more? Email Us
Mini-Circuits
1:1 CORE & WIRE TRANSFORMER, 0.1
Lowest to $7.4118
TDK Corporation
BALUN 174MHZ-860MHZ 50/50 4SMD / RF Balun 174MHz ~ 860MHz 50 / 50Ohm 4-SMD
Lowest to $0.4357
Johanson Technology Inc.
2.45 GHz Balun / Matching Network : Optimized for Nordic Chipset nRF24L01/+
Lowest to $0.8039
Mini-Circuits
1:2 CORE & WIRE TRANSFORMER, 0.4
Lowest to $7.1187
Johanson Technology Inc.
BALUN 1.7GHZ-2GHZ 50/50 0805 / RF Balun 1.7GHz ~ 2GHz 50 / 50Ohm 0805 (2012 Metric)
Need more? Email Us
Mini-Circuits
1:1.5 CORE & WIRE TRANSFORMER, 2
Lowest to $10.6246
Mini-Circuits
1:1.5 CORE & WIRE TRANSFORMER, 0
Lowest to $9.2745

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0708 $52.2036
40+ $2.5196 $100.7840
62+ $2.4409 $151.3358
85+ $2.3622 $200.7870
110+ $2.2834 $251.1740
147+ $2.0472 $300.9384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess