EN
  • EN
  • DE

MBA-25MH

Part No MBA-25MH
Manufacturer Mini-Circuits
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076383-MBA-25MH
Categories OEM Parts(M-N)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBA-25MH CAD Model

Description

The MBA-25MH is a monolithic amplifier manufactured by Mini-Circuits. This amplifier is designed to provide broadband gain in a compact surface-mount package. It is suitable for a wide range of applications requiring amplification in the RF and microwave frequency ranges.

Applications:

  • RF Receivers
  • RF Transmitters
  • Instrumentation Amplifiers
  • Wireless Communication Systems
  • Test and Measurement Equipment

Features:

  • Broadband Performance: Offers consistent gain over a wide frequency range.
  • High Gain: Provides significant amplification of input signals.
  • Low Noise Figure: Minimizes the introduction of noise into the amplified signal.
  • Compact Size: Small surface-mount package for space-constrained applications.
  • Unconditionally Stable: Designed to prevent oscillations for reliable operation.
  • 50 Ohm Impedance: Optimized for use in 50-ohm systems.

Benefits:

  • Improved Signal Strength: Amplifies weak signals, increasing the signal-to-noise ratio.
  • Enhanced System Performance: Enables better sensitivity and dynamic range in receiver applications.
  • Reduced Design Complexity: Simplifies system design by providing a drop-in amplification solution.
  • Space Savings: Compact size allows for dense circuit layouts.
  • Reliable Operation: Unconditional stability ensures consistent performance under various operating conditions.

Additional Details:

The MBA-25MH operates over a wide frequency range, typically from a few MHz to several GHz. Specific performance characteristics, such as gain flatness and output power, are outlined in the product datasheet. It is typically powered by a single positive supply voltage (e.g., +5V). The MBA-25MH uses a surface mount package. Its low noise figure means it is often used in the first stages of RF receivers. It's designed to operate over a range of temperatures, making it suitable for various environments. The amplifier is often used in wireless communication systems to boost the power of transmitted signals or to amplify weak received signals. The MBA-25MH has a 50 Ohm input and output impedance.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nichia Corporation
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess