Products specifications

Mounting SMD (SMT)
Case / Package PLCC
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Memory Type EEPROM
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Logic Blocks (LABs) 25
Number of Logic Elements/Cells 25
Number of Pins 84
Operating Supply Voltage 5 V
Propagation Delay 16.2 ns
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1026604-EPM9400LC84-15
Categories Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPM9400LC84-15 CAD Model

Description

The Intel EPM9400LC84-15 is a surface-mount EEPROM memory device that is part of the Embedded - CPLDs category.

  • With a low popularity rating and a shortage in supply and demand, this device is a highly sought-after component.
  • It has a Win Source Part Number of 1026604-EPM9400LC84-15 and is an excellent choice for applications that require high-speed data transfer.
  • The device has 84 pins, 25 logic elements/cells, and a propagation delay of 16.2 ns.
  • It is compliant with RoHS and has a maximum operating temperature of 70 °C.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 128MC 10NS 160QFP
Need more? Email Us
ECAD model for ISPLSI 2128VE-100LQ160
Altera
IC CPLD 128MC 4NS 100TQFP / CPLD MAX® 7000B Family 2.5K Gates 128 Macro Cells 243.9MHz 2.5V 100-Pin TQFP Tray
Need more? Email Us
ECAD model for EPM7128BTC100-4
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 44PLCC
Need more? Email Us
ECAD model for ISPLSI 2032A-135LJ44
Lattice Semiconductor Corporation
IC CPLD 64MC 2.5NS 48TQFP / CPLD ispMACH® 4000C Family 64 Macro Cells 400MHz 1.8V 48-Pin TQFP Tray
Need more? Email Us
ECAD model for LC4064C-25TN48C
Altera
IC CPLD 192MC 4.7NS 100FBGA / CPLD MAX® II Family 192 Macro Cells 247.5MHz 0.18um Technology 2.5V/3.3V 100-Pin FBGA Tray
Lowest to $26.9350
ECAD model for EPM240F100C4N
Lattice Semiconductor Corporation
IC CPLD 128MC 7.5NS 100TQFP / CPLD ispMACH® 4000Z Family 128 Macro Cells 168MHz 1.8V 100-Pin TQFP Tray
Need more? Email Us
ECAD model for LC4128ZC-75TN100E
Lattice Semiconductor Corporation
IC CPLD 64MC 10NS 44PLCC
Need more? Email Us
ECAD model for ISPLSI 1016-110LJ
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 208FBGA
Need more? Email Us
ECAD model for ISPLSI 5256VA-125LB208
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA / CPLD ispMACH® 4000ZE Family 32 Macro Cells 172MHz 1.8V 64-Pin CSBGA Tray
Need more? Email Us
ECAD model for LC4032ZE-7MN64I

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention