EN
  • EN
  • DE

PEMI2STD/HG,115

Part No PEMI2STD/HG,115
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 45 OHM/11PF SMD / RC (Pi) EMI Filter 2nd Order Low Pass 2 Channel R = 45Ohms, C = 11pF (Total) SOT-665
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr NXP USA Inc.
Series PEMI2STD
Package Tape & Reel
Product Status Obsolete
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 45
Values R = 45Ohms, C = 11pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting Type Surface Mount
Package / Case SOT-665
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.024" (0.60mm)
Base Product Number PEMI2
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1346499-PEMI2STD/HG,115
Ultra Librarian 3D Model Ultra Librarian PEMI2STD/HG,115 CAD Model

Description

The PEMI2STD/HG,115 is a high-performance, integrated circuit from the renowned semiconductor manufacturer NXP. Designed to cater to a wide range of applications, this IC is part of NXP's commitment to delivering cutting-edge technology and reliability in their products.

Key Features

  • High Integration: The PEMI2STD/HG,115 incorporates multiple functions into a single chip, reducing the need for additional components and simplifying design for engineers.
  • Compact Footprint: With its small form factor, this product is ideal for space-constrained applications, allowing for more efficient use of PCB real estate.
  • Low Power Consumption: Designed with power efficiency in mind, the PEMI2STD/HG,115 helps in minimizing the overall power requirements of the system, making it suitable for battery-powered devices.
  • Robust Performance: NXP's rigorous testing and quality control ensure that this IC delivers consistent performance even under challenging conditions.
  • Wide Operating Temperature Range: This product is capable of operating effectively across a broad range of temperatures, making it versatile for various industrial applications.

Applications

The versatility of the PEMI2STD/HG,115 makes it a prime choice for a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Communication Systems
  • Automotive Industry
  • Industrial Control Units
  • Portable Devices

Technical Specifications

Here are some of the technical specifications for the PEMI2STD/HG,115:

  • Package: The IC comes in a convenient surface-mount package, ready for integration into various circuit designs.
  • Quality and Reliability: NXP's commitment to quality means that each unit is produced to meet high industry standards for reliability and performance.
  • Compliance: The product adheres to international regulatory standards, ensuring its suitability for global markets.

Ordering and Product Support

For ordering information, technical support, or further details about the PEMI2STD/HG,115, customers can contact NXP directly or visit their official website. NXP provides comprehensive product documentation, including datasheets, application notes, and design resources to facilitate the integration of the PEMI2STD/HG,115 into your next project.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess