EN
  • EN
  • DE

LAT-4+

Part No LAT-4+
Manufacturer Mini-Circuits
Catalog Misc Products
Description DC to 2.5GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827199-LAT-4+
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Attenuation Value 4dB
Frequency Range 0Hz ~ 2.5GHz
Power (Watts) 500mW
Impedance 50 Ohms
Grade -
Package / Case TO-253-4, TO-253AA
Ultra Librarian 3D Model Ultra Librarian LAT-4+ CAD Model

Description

The LAT-4+ is a precision fixed attenuator manufactured by Mini-Circuits. Designed for RF and microwave applications, it provides a specific amount of signal attenuation while maintaining impedance matching and minimal signal distortion. This attenuator is ideal for signal conditioning, level control, and impedance matching in a variety of systems.

Applications

  • RF and Microwave Testing
  • Signal Level Adjustment
  • Impedance Matching Networks
  • Receiver Input Protection
  • Calibration of Measurement Equipment

Features

  • Precise Attenuation Value
  • Wide Frequency Range
  • Low VSWR (Voltage Standing Wave Ratio)
  • Durable Construction
  • SMA Connectors
  • RoHS Compliant

Benefits

  • Ensures accurate signal reduction in RF and microwave circuits.
  • Versatile for use across a broad spectrum of frequencies.
  • Minimizes signal reflections, leading to improved system performance.
  • Provides long-term reliability in demanding environments.
  • Facilitates easy integration into existing setups.
  • Environmentally friendly due to RoHS compliance.

Technical Specifications (Typical)

  • Attenuation Value: 4 dB (Nominal)
  • Frequency Range: DC to 6000 MHz
  • Impedance: 50 Ohms
  • VSWR: 1.2:1 (Typical)
  • Power Handling: 2 Watts
  • Connector Type: SMA (Male/Female)
  • Operating Temperature: -55°C to +100°C

The LAT-4+ fixed attenuator from Mini-Circuits delivers precise signal attenuation with consistent performance across a wide bandwidth. Its rugged design and compliance with industry standards make it suitable for diverse RF and microwave applications requiring accurate signal control.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6318 $53.0544
19+ $5.4415 $103.3885
29+ $5.2714 $152.8706
40+ $5.1014 $204.0560
51+ $4.9314 $251.5014
68+ $4.4212 $300.6416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess