EN
  • EN
  • DE

JSW2-63DR+

Part No JSW2-63DR+
Manufacturer Mini-Circuits
Catalog RF Switches
Description IC RF SWITCH SPDT 6GHZ 12QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
RF Type CATV, SatCom
Topology Reflective
Circuit SPDT
Frequency Range 5MHz ~ 6GHz
Isolation 21dB
Insertion Loss 0.57dB
Test Frequency 6GHz
IIP3 62dBm
Impedance 50Ohm
Voltage - Supply 2.3V ~ 4.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 12-UFQFN Exposed Pad
Supplier Device Package 12-QFN (2x2)
Base Product Number JSW2-63
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 753878-JSW2-63DR+
Ultra Librarian 3D Model Ultra Librarian JSW2-63DR+ CAD Model

Description

The 753878-JSW2-63DR+ is an RF switch with SPDT circuit topology.

  • Impedance: 50Ohm
  • Test Frequency: 6GHz
  • Frequency Range: 5MHz to 6GHz
  • Insertion Loss: 0.57dB
  • Isolation: 21dB
  • Package Size: 12-UFQFN exposed pad
  • Package: 12-QFN (2x2)
  • Mounting: surface mount
  • Applications: CATV and SatCom
  • Voltage Supply: 2.3V to 4.8V
  • Temperature Range: -40°C to 85°C
  • Manufacturer: Mini-Circuits
  • Market Status: active

You May Also Be Interested in

CEL
IC RF SWITCH SPDT 5.85GHZ 6TSON / RF Switch IC 802.11a/b/g/n/ac SPDT 5.85 GHz 50Ohm 6-TSON
Need more? Email Us
Taoglas Limited
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $26.8478
Infineon Technologies
IC RF SWITCH SP4T 6GHZ ATSLP14-5 / RF Switch IC SP4T 6 GHz 50Ohm ATSLP-14-5
Lowest to $0.3927
Infineon Technologies
IC RF SWITCH SP8T 3.8GHZ ATSLP14 / RF Switch IC SP8T 3.8 GHz 50Ohm ATSLP-14-4
Lowest to $0.7541
M/A-Com Technology Solutions
DIODE,SWITCH,T/R,SI, / RF Switch IC General Purpose SP3T 50Ohm 844-004
Lowest to $90.6866
Infineon Technologies
IC RF SWITCH SP10T 3.8GHZ TSNP26 / RF Switch IC GSM, LTE, W-CDMA SP10T 3.8 GHz 50Ohm PG-TSNP-26-2
Lowest to $1.7463
Skyworks Solutions Inc.
IC RF SWITCH SPDT 3GHZ 8QFN / RF Switch IC WiMax SPDT 3 GHz 50Ohm 8-QFN (2x2)
Need more? Email Us
pSemi
IC RF SWITCH SPDT 6GHZ 12QFN / RF Switch IC SPDT 6 GHz 50Ohm 12-QFN (2x2)
Lowest to $3.4187
Analog Devices Inc.
2 TO 18 GHZ MULTI OCTAVE SWITCHE / RF Switch IC Radar 4 x SP5T 50Ohm 56-LGA (9x9)
Lowest to $624.1792

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3421 $51.5262
53+ $1.9217 $101.8501
81+ $1.8616 $150.7896
112+ $1.8016 $201.7792
144+ $1.7415 $250.7760
193+ $1.5614 $301.3502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess