Products specifications Report Issue?

Package Bulk
Product Status Active
Display Type TFT - Color
Display Mode Transmissive
Touchscreen Resistive
Diagonal Screen Size 2.4" (60.96mm)
Viewing Area 36.72mm W x 48.96mm H
Backlight LED
Dot Pixels 240 x 320
Interface Parallel
Graphics Color Red, Green, Blue (RGB)
Ultra Librarian 3D Model Ultra Librarian DT024CTFT-TS CAD Model

Description

GRAPHIC DISPLAY TFT RGB 2.4\

You May Also Be Interested in

Displaytech
GRAPHIC DISPLAY TFT RGB 2.8\
Need more? Email Us
ECAD model for DT028ATFT
Displaytech
GRAPHIC DISPLAY FSTN - -
Need more? Email Us
ECAD model for 64128KX FC BW-3
Display Visions
GRAPHIC DISPLAY FSTN BLACK -
Need more? Email Us
ECAD model for EA EDIP240J-7LWTP
Kyocera International Inc. Electronic Components
GRAPHIC DISPLAY TFT RGB 10.1\
Need more? Email Us
ECAD model for TCG101WXLPAANN-AN20
Display Visions
GRAPHIC DISPLAY STN GREEN -
Need more? Email Us
ECAD model for EA DOGM128E-6
Display Visions
GRAPHIC DISPLAY STN WHITE -
Need more? Email Us
ECAD model for EA DOGL128B-6
Newhaven
GRAPHIC DISPLAY STN WHITE (BLUE
Need more? Email Us
ECAD model for NHD-C12832A1Z-NSW-BBW-3V3
Displaytech
GRAPHIC DISPLAY FSTN 128X64
Need more? Email Us
ECAD model for 64128K FC BW-RGB
Display Visions
GRAPHIC DISPLAY STN GREEN (YELLO
Need more? Email Us
ECAD model for EA DOGM132E-5

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention