EN
  • EN
  • DE

HFCG-440+

Part No HFCG-440+
Manufacturer Mini-Circuits
Catalog Filters
Description LTCC SMT HPF, 550 - 6000 MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 3.27GHz Center
Bandwidth 5.45GHz
Filter Type High Pass
Insertion Loss 2.8dB
Mounting Type Surface Mount
Package / Case 0805 (2012 Metric), 6 PC Pad
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height (Max) 0.046" (1.18mm)
Ultra Librarian 3D Model Ultra Librarian HFCG-440+ CAD Model

You May Also Be Interested in

Murata Electronics North America
FERRITE BEAD 1 KOHM 0603 1LN
Lowest to $0.0832
FAIR-RITE PRODUCTS
FERRITE BEAD 1 KOHM 0402 1LN
Need more? Email Us
Wurth Electronics Inc
CMC 10MH 500MA 2LN SMD
Lowest to $9.5454
Wurth Electronics Inc
FERRITE BEAD 800 OHM 0402 1LN
Lowest to $0.1636
Wurth Electronics Inc
FERRITE BEAD 1 KOHM 0805 1LN
Lowest to $0.1909
Murata Electronics North America
FERRITE BEAD 330 OHM 0805 1LN
Lowest to $0.2335
Murata Electronics North America
CMC SMD
Need more? Email Us
Murata Electronics North America
CERM FILTER 455 KHZ
Lowest to $14.6617
Wurth Electronics Inc
CMC 1.5MH 1.5A 2LN SMD
Lowest to $5.4545

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess