EN
  • EN
  • DE

2504021027Y0

Part No 2504021027Y0
Manufacturer FAIR-RITE PRODUCTS
Catalog Filters
Description FERRITE BEAD 1 KOHM 0402 1LN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category FiltersFerrite Beads and Chips
Manufacturer Fair-Rite Products Corp.
Part Status Active
Filter Type Signal Line
Number of Lines 1
Impedance @ Frequency 1 kOhms @ 100 MHz
Current Rating (Max) 50mA
DC Resistance (DCR) (Max) 1.5Ohm
Operating Temperature -55°C ~ 125°C
Package / Case 0402 (1005 Metric)
Mounting Type Surface Mount
Height (Max) 0.022" (0.55mm)
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian 2504021027Y0 CAD Model

You May Also Be Interested in

Qorvo US Inc.
Signal Conditioning 2300-2400MHz BAW
Lowest to $10.1866
Murata Electronics North America
EMI Filter Circuits 50 UF 10V 2 PIN
Lowest to $0.4221
Max Echo
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0025
Murata Electronics North America
FERRITE BEAD 470 OHM 1206 1LN
Lowest to $0.2901
Mini-Circuits
Signal Conditioning LTCC High Pass Filter, 10000 - 19500 MHz
Lowest to $13.6587
Wurth Electronics Inc
CMC 10MH 500MA 2LN SMD
Lowest to $9.5454
Panasonic
EMI Filter Circuits 2200pF 50V 2A
Lowest to $5.8209
Murata Electronics North America
FERRITE BEAD 1 KOHM 0603 1LN
Lowest to $0.0832
Qorvo US Inc.
Signal Conditioning 5GHz Wi-Fi UNII2c-3 bandBoost Filter
Lowest to $3.8611

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess