Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 869MHz ~ 2.17GHz
P1dB 29.5dBm
Gain 15.4dB
Noise Figure 4.5dB
RF Type LTE, WCDMA
Voltage - Supply 4.8V ~ 5.2V
Current - Supply 147mA
Test Frequency 869MHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 873072-GVA-91+
Ultra Librarian 3D Model Ultra Librarian GVA-91+ CAD Model

Description

The 873072-GVA-91+ is an RF amplifier from Mini-Circuits.

  • Test Frequency: 869MHz
  • Frequency Range: 869MHz to 2.17GHz
  • Gain: 15.4dB
  • Noise Figure: 4.5dB
  • Supply Voltage: 4.8V to 5.2V
  • Current Supply: 147mA
  • Mounting Type: Surface Mount
  • Package: TO-243AA
  • Supplier Device Package: SOT-89
  • Product Status: Active
  • Standard Package: 500 pcs
  • Applications: LTE and WCDMA

You May Also Be Interested in

Maxim Integrated
RF Amp Single VGA 2.7GHz 5.25V 36-Pin TQFN EP / IC AMP VARIABLE GAIN 36-TQFN
Lowest to $82.7952
ECAD model for MAX2057ETX+
M/A-Com Technology Solutions
IC AMP CELL 30MHZ-2.7GHZ 6DFN / RF Amplifier IC Cellular, Radar 30MHz ~ 2.7GHz 6-DFN (6.5x7)
Need more? Email Us
ECAD model for MAPC-A1000
Maxim Integrated
RF Amp Single LNA 940MHz 3.3V 12-Pin TQFN EP / IC AMP LNA STEP ATTEN 12TQFN
Need more? Email Us
ECAD model for MAX2373ETC+
Silicon Storage Technology, Inc
2.4 GHz High-Power, High-Gain Power Amplifier
Need more? Email Us
ECAD model for SST12LP15-QVC
Analog Devices Inc.
IC RF AMP VSAT 0HZ-6GHZ DIE
Lowest to $244.2106
ECAD model for HMC637A
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-50GHZ DIE
Lowest to $416.8277
ECAD model for HMC1126
Skyworks Solutions Inc.
B41 2490-2690MHZ HIGH EFFICIENCY / RF Amplifier IC General Purpose 2.496GHz ~ 2.69GHz 20-MCM (8x8)
Lowest to $11.4948
ECAD model for SKY66398-11
NXP / Nexperia
IC RF AMP 1.4GHZ-2.2GHZ TO270WBG / RF Amplifier IC 1.4GHz ~ 2.2GHz TO-270WBG-17
Need more? Email Us
ECAD model for A2I20D040GNR1
NXP / Nexperia
IC AMP W-CDMA 1.4-2.2GHZ TO270WB / RF Amplifier IC W-CDMA 1.4GHz ~ 2.2GHz TO-270WB-17
Lowest to $11.1888
ECAD model for A2I20D020GNR1

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5626 $57.8130
11+ $9.4873 $104.3603
17+ $9.1908 $156.2436
23+ $8.8943 $204.5689
30+ $8.5979 $257.9370
39+ $7.7084 $300.6276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 39 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention