EN
  • EN
  • DE

GALI-3+

Part No GALI-3+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC AMP CELLULAR 0HZ-3GHZ SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 3GHz
P1dB 12.5dBm
Gain 15.8dB
Noise Figure 3.5dB
RF Type Cellular, PCS
Voltage - Supply 3V ~ 4.1V
Current - Supply 35mA
Test Frequency 2GHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 135898-GALI-3+
Ultra Librarian 3D Model Ultra Librarian GALI-3+ CAD Model

Description

The 135898-GALI-3+ is an RF amplifier designed for applications in the RF and wireless category.

  • Frequency Range: 0Hz to 3GHz
  • Gain: 15.8dB
  • Noise Figure: 3.5dB
  • Current Supply: 35mA
  • P1dB: 12.5dBm
  • RF Type: Cellular and PCS
  • Voltage Supply: 3V to 4.1V
  • Mounting: Surface Mountable
  • Package: TO-243AA (SOT-89 Supplier Device Package)
  • Manufacturer: Mini-Circuits
  • Product Status: Active

You May Also Be Interested in

L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7138 $51.5622
45+ $2.2267 $100.2015
70+ $2.1571 $150.9970
96+ $2.0876 $200.4096
124+ $2.0180 $250.2320
166+ $1.8092 $300.3272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,198 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess