EN
  • EN
  • DE

M28C64-30W6

Part No M28C64-30W6
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305271-M28C64-30W6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M28C64-30W6 CAD Model

Description

STMicroelectronics M28C64-30W6 EEPROM

The M28C64-30W6 is a cutting-edge, 64 Kbit (8Kb x 8) Parallel EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned semiconductor manufacturer STMicroelectronics. This high-speed, low-power EEPROM is designed using the most advanced CMOS technology, providing a robust storage solution for a wide range of applications.

Key Features

  • Memory Capacity: The M28C64-30W6 offers a substantial 64 Kbit of storage, organized as 8,192 bytes, making it suitable for storing configuration data, calibration constants, and various application parameters.
  • Access Time: With an impressive access time of 30ns, this EEPROM provides swift data retrieval, ensuring high performance in time-sensitive applications.
  • Parallel Interface: The device features a parallel interface, allowing for straightforward integration with microcontrollers and other digital systems.
  • Write Protection: A hardware write protection feature is included, safeguarding your data against inadvertent changes.
  • Low Power Consumption: Optimized for low power consumption, the M28C64-30W6 is an ideal choice for battery-powered devices and energy-efficient applications.
  • Endurance: The EEPROM boasts an endurance of at least 100,000 write cycles, ensuring reliability and longevity.
  • Data Retention: Data retention is guaranteed for a minimum of 40 years, providing a stable and durable storage solution.

Applications

The versatility of the M28C64-30W6 makes it an excellent choice for various applications, including:

  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Telecommunication systems
  • Consumer electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M28C64-30W6 is manufactured to meet the stringent standards expected in professional electronic components. Users can trust in the reliability and performance of this EEPROM for their critical data storage needs.

For designers and engineers looking for a dependable and efficient non-volatile memory solution, the M28C64-30W6 from STMicroelectronics stands out as an excellent option, providing a perfect blend of capacity, speed, and durability.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess