EN
  • EN
  • DE

BW-S4W2+

Part No BW-S4W2+
Manufacturer Mini-Circuits
Catalog Attenuators
Description FXD ATTEN 2W SMA F/M 4DB ROHS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Mini-Circuits
Series BW-S
Package Box
Product Status Active
Attenuation Value 4dB
Frequency Range 0 Hz ~ 18 GHz
Power (Watts) 2W
Impedance 50 Ohms
Package / Case SMA In-Line Module
Standard Package 10 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.21.0090
Win Source Part Number 819892-BW-S4W2+
Ultra Librarian 3D Model Ultra Librarian BW-S4W2+ CAD Model

Description

The 819892-BW-S4W2+ is a 2W attenuator designed for use in RF and wireless applications. With a frequency range of 0 Hz to 18 GHz, this attenuator can effectively reduce the power of signals within this range. It has an attenuation value of 4dB, ensuring precise signal control. The 819892-BW-S4W2+ has an impedance of 50 Ohms and comes in a box package. It is designed for SMA in-line module mounting and has a standard package of 10 pcs. Manufactured by Mini-Circuits, this attenuator is part of their BW-S series and is an active product in their lineup.

  • Frequency Range: 0 Hz to 18 GHz
  • Attenuation Value: 4dB
  • Impedance: 50 Ohms
  • Package: Box
  • Mounting: SMA in-line module
  • Standard Package: 10 pcs
  • Series: BW-S

You May Also Be Interested in

TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
Analog Devices Inc.
16 LEAD LGA
Lowest to $132.0546
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
MACOM Technology Solutions
Lowest to $34.1545
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,052 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess