Products specifications Report Issue?

Reference Date Code 1551+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 713847-BW-S2W2-S+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BW-S2W2-S+ CAD Model

Description

The BW-S2W2-S+ is a broadband RF transformer manufactured by Mini-Circuits. It's designed for impedance matching and signal isolation in various RF and microwave applications. It offers a wide frequency range and excellent performance characteristics.

Applications:

  • RF signal distribution networks.
  • Cellular base stations.
  • Satellite communication systems.
  • Cable television (CATV) systems.
  • Test and measurement equipment.

Features:

  • Wideband Performance: Operates over a broad frequency range, enabling versatile use in different systems.
  • Excellent Impedance Matching: Provides optimal impedance matching between different circuit components, minimizing signal reflections and losses.
  • High Isolation: Offers high isolation between input and output ports, preventing signal leakage and interference.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • Surface Mount Technology (SMT): Designed for easy and reliable surface mount assembly.
  • Small Size: Compact design allows for high-density circuit layouts.

Benefits:

  • Improved Signal Integrity: Excellent impedance matching and high isolation enhance signal integrity and minimize distortions.
  • Increased System Performance: Low insertion loss ensures efficient signal transmission, improving overall system performance.
  • Simplified Circuit Design: Wideband performance and compact size simplify circuit design and reduce component count.
  • Reliable Operation: Designed for reliable operation in demanding environments.
  • Cost-Effective Solution: Provides a cost-effective solution for impedance matching and signal isolation.

Additional Details:

The BW-S2W2-S+ RF transformer is a high-performance component designed for a wide range of RF and microwave applications. Its wideband performance, excellent impedance matching, and high isolation make it an ideal choice for improving signal integrity and system performance. The surface mount design and small size simplify assembly and reduce board space requirements. It is a reliable and cost-effective solution for impedance matching and signal isolation needs.

You May Also Be Interested in

Amic
512K X 8 Bit CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for A29040BV-55
Analog Devices Inc.
CMOS LATCHED 8/16 CHANNEL ANALOG MULTIPLEXERS | IC MULTIPLEXER 16X1 28PLCC
Need more? Email Us
ECAD model for ADG526AKP
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 14-CDIP
Need more? Email Us
ECAD model for AD637KD
Mitsubishi
NPN EPITAXIAL PLANAR TYPE(for RF power amplifiers on HF band Mobile radio applications)
Need more? Email Us
ECAD model for 2SC1969
NXP / Nexperia
Presettable synchronous 4-bit binary up/down counter
Lowest to $0.6304
ECAD model for 74HCT193
Analog Devices Inc.
Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Lowest to $4.6425
ECAD model for ADR392AUJZ-REEL7
Grayhill Inc.
Half Pitch DIP Switches | SWITCH SLIDE DIP SPST 25MA 24V
Need more? Email Us
ECAD model for 97C08ST
NXP / Nexperia
Octal D-type transparent latch; 3-state
Lowest to $0.2832
ECAD model for 74AHCT573
WJ Communication. Inc.
UMTS-band 4W HBT Amplifier Module
Need more? Email Us
ECAD model for AP502-PCB

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.2890 $71.2890
3+ $58.4940 $175.4820
4+ $56.6662 $226.6648
5+ $54.8383 $274.1915
7+ $53.0104 $371.0728
9+ $47.5269 $427.7421
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention