EN
  • EN
  • DE

BW-N10W20+

Part No BW-N10W20+
Manufacturer Mini-Circuits
Catalog Attenuators
Description FXD ATTEN / N / 10DB 20W ROHS / RF Attenuators 10dB 0 Hz ~ 18 GHz 50 Ohms 20W N-Type In-Line Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Mini-Circuits
Package Box
Attenuation Value 10dB
Frequency Range 0 Hz ~ 18 GHz
Power (Watts) 20W
Impedance 50 Ohms
Package / Case N-Type In-Line Module
Standard Package 10
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.21.0090
Win Source Part Number 1338505-BW-N10W20+
Ultra Librarian 3D Model Ultra Librarian BW-N10W20+ CAD Model

Description

The BW-N10W20+ is a 10dB attenuator from Mini-Circuits.

  • Attenuation: 10dB
  • Package: Box
  • Impedance: 50 ohms
  • Power Rating: 20W
  • Frequency Range: 0 Hz to 18 GHz
  • Application: RF and wireless
  • MSL: Not Applicable
  • HTSUS Code: 8533.21.0090

You May Also Be Interested in

MACOM Technology Solutions
DIGITAL ATTENUATOR,50 DB,6-BIT,T
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us
Amphenol
RF ATTENUATOR 1DB 50OHM SMA
Need more? Email Us
Amphenol
RF ATTENUATOR 7DB 50OHM SMA
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
DIGITAL ATTENUATOR,LSB,5 BIT 0.5
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,DIE,6-BIT,0.5 DB LSB,
Need more? Email Us
Mini-Circuits
0 DB SMT FXD ATTEN, DC-5000 MHZ
Lowest to $83.5821
MACOM Technology Solutions
ATTENUATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess