EN
  • EN
  • DE

BFCN-2500+

Part No BFCN-2500+
Manufacturer Mini-Circuits
Catalog Ceramic Filters
Description LTCC BAND PASS FILTER, 2100 - 29
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 2.5GHz Center
Impedance 50Ohm
Bandwidth 800 MHz
Insertion Loss 3.7dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.079" L x 0.049" W (2.01mm x 1.24mm)
Height (Max) 0.041" (1.04mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 717930-BFCN-2500+
Ultra Librarian 3D Model Ultra Librarian BFCN-2500+ CAD Model

Description

The 717930-BFCN-2500+ is a ceramic filter component manufactured by Mini-Circuits. It is designed for use in various applications requiring a band pass filter. This ceramic filter has a size dimension of 0.079" L x 0.049" W (2.01mm x 1.24mm) and an impedance of 50 Ohm. It operates at a frequency of 2.5GHz center and has an insertion loss of 3.7dB. The filter type is band pass, allowing only signals within the bandwidth of 800MHz to pass through. With a height of 0.041" (1.04mm), this filter is suitable for compact applications. The package type is 4-SMD, No Lead, making it suitable for surface mount applications. This component is available in tape and reel packaging with a standard package of 3,000 pieces. It is an active product in Mini-Circuits' lineup and is widely used in the industry for its reliable performance and high-quality construction.

You May Also Be Interested in

Mini-Circuits
LTCC BAND PASS FILTER, 1580 - 22
Lowest to $8.7645
Murata Electronics North America
FILTER CER BANDPASS 847MHZ SMD
Lowest to $0.7644
Mini-Circuits
LTCC BAND PASS FILTER, 2570 - 34
Lowest to $10.0855
Murata Electronics North America
FILTER CER BANDPASS 1.44GHZ SMD
Lowest to $11.2601
Mini-Circuits
LTCC BAND PASS FILTER, 2250 - 24
Lowest to $9.1928
Murata Electronics North America
CER FILTER 10.8MHZ FM
Need more? Email Us
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1450
Lowest to $4.3564
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 1.7475GHZ BAND PASS
Need more? Email Us
Mini-Circuits
LTCC HIGH PASS FILTER, 2900 - 87
Lowest to $4.4577

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4619 $56.7714
13+ $7.7636 $100.9268
20+ $7.5210 $150.4200
28+ $7.2784 $203.7952
36+ $7.0358 $253.2888
48+ $6.3079 $302.7792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess