Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 1.86GHz Center
Impedance 50Ohm
Bandwidth 620 MHz
Insertion Loss 3.5dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.079" L x 0.049" W (2.01mm x 1.24mm)
Height (Max) 0.041" (1.04mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 709731-BFCN-1860+
Ultra Librarian 3D Model Ultra Librarian BFCN-1860+ CAD Model

Description

The Mini-Circuits 709731-BFCN-1860+ is a ceramic filter designed for band pass applications.

  • Impedance: 50Ohm
  • Center Frequency: 1.86GHz
  • Insertion Loss: 3.5dB
  • Size: 0.079" L x 0.049" W (2.01mm x 1.24mm)
  • Bandwidth: 620MHz
  • Height: 0.041" (1.04mm)
  • Mounting: Surface Mount
  • Package: 4-SMD, no lead
  • Packaging: Tape and Reel
  • Standard Package: 3,000 pieces
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8543.70.9860

You May Also Be Interested in

Murata Electronics North America
FILTER CER BAND PASS 2.45GHZ SMD
Lowest to $0.1891
ECAD model for LFB212G45SG8A192
Mini-Circuits
LTCC HIGH PASS FILTER, 2900 - 16 / 9.45GHz Center High Pass Ceramic Filter 13.1 GHz 50Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $8.1391
ECAD model for HFCG-2750+
Murata Electronics North America
Lowest to $0.1037
ECAD model for LFB212G45CG7D227
Murata Electronics North America
Need more? Email Us
ECAD model for LFB182G45CL1D194
Murata Electronics North America
FILTER CER BAND PASS 2.45GHZ SMD
Lowest to $0.1432
ECAD model for LFB212G45BA1A220
Murata Electronics North America
Lowest to $0.1093
ECAD model for LFB182G45CL3D178
Murata Electronics North America
Filters for Communication Equipment Chip Multilayer LC Filters (BPF)
Need more? Email Us
ECAD model for LFB155G50CB1B948
Murata Electronics North America
Need more? Email Us
ECAD model for LFB212G74SG9C288
Murata Electronics North America
Filters for Communication Equipment Chip Multilayer LC Filters (BPF)
Need more? Email Us
ECAD model for LFB185G78SGAB713

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4468 $50.6808
15+ $6.9307 $103.9605
23+ $6.7142 $154.4266
31+ $6.4976 $201.4256
40+ $6.2810 $251.2400
54+ $5.6312 $304.0848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention