Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 1.9GHz Center
Impedance 50Ohm
Bandwidth 27 MHz
Insertion Loss 3.2dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.055" (1.40mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 913307-BFCN-1900+
Ultra Librarian 3D Model Ultra Librarian BFCN-1900+ CAD Model

Description

The 913307-BFCN-1900+ is a surface mount ceramic filter from Mini-Circuits. It belongs to the Filters - Ceramic Filters category and comes in a 4-SMD, No Lead package.

  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Height: 0.055" (1.40mm)
  • Standard Package: 3,000 pcs
  • Impedance: 50Ohm
  • Frequency: 1.9GHz center
  • Insertion Loss: 3.2dB
  • Filter Type: Band Pass
  • Bandwidth: 27 MHz
  • Mounting Type: Surface Mount
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8548.00.0000

You May Also Be Interested in

Murata Electronics North America
CER FILTER 5.12GHZ BAND PASS
Need more? Email Us
ECAD model for LFB215G12SG8A183
Mini-Circuits
LTCC BAND PASS FILTER, 2570 - 41
Lowest to $9.7906
ECAD model for BFCV-3350+
Mini-Circuits
Ceramic High Pass Filter 2410 to 6250 MHz
Lowest to $2.5883
ECAD model for HFCN-2000
Mini-Circuits
LTCC LOW PASS FILTER, DC - 3900
Lowest to $3.6317
ECAD model for LFCG-3800+
Mini-Circuits
LTCC HPF, 2200 - 6000 MHZ / 4.1GHz Center High Pass Ceramic Filter 3.8 GHz 50Ohm 0805 (2012 Metric), 8 PC Pad
Lowest to $4.1364
ECAD model for HFCG-2100+
Akoustis- RFMi
CER FILTER 426.4MHZ BAND PASS
Need more? Email Us
ECAD model for RF3608D
Murata Electronics North America
FILTER 10.7 MHZ 150 KHZ BAND SMD / Ceramic Filters 10.7MHz 6dB 330Ohm SMD 6Pin T/R
Need more? Email Us
ECAD model for SFECF10M7DF00-R0
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2000 / 2.35GHz (Cutoff) Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad
Lowest to $3.9686
ECAD model for LFCG-2000+
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1200
Lowest to $3.6932
ECAD model for LFCG-1200+

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6917 $50.7668
10+ $10.4137 $104.1370
15+ $10.0883 $151.3245
21+ $9.7629 $205.0209
27+ $9.4375 $254.8125
36+ $8.4612 $304.6032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 21 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention