EN
  • EN
  • DE

FOD8318

Part No FOD8318
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description 2.5 A Output Current, IGBT Drive Optocoupler with Active Miller Clamp, Desaturation Detection, and Isolated Fault Sensing | OPTOISO 4.243KV GATE DRIVER 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Technology Optical Coupling
Voltage - Isolation 4243Vrms
Common Mode Transient Immunity (Minimum) 35kV/μs
Propagation Delay tpLH / tpHL (Maximum) 500ns, 500ns
Pulse Width Distortion (Maximum) 300ns
Rise / Fall Time 34ns, 34ns
Current - Output High, Low 2.5A, 2.5A
Current - Peak Output 3A
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Approvals UL
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1175019-FOD8318
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FOD8318 CAD Model

Description

Introducing the FOD8318 Smart Gate Driver Optocoupler from ON Semiconductor

The FOD8318 is a state-of-the-art smart gate driver optocoupler, meticulously designed by ON Semiconductor to provide an exceptional solution for driving IGBTs and power MOSFETs in a variety of applications. This advanced device integrates critical protective features to ensure reliable operation and enhanced performance of your power systems.

Optimized Performance and Protection

The FOD8318 offers an output current of 2.5A, making it suitable for high-power applications. It incorporates an active Miller clamp to prevent spurious gate turn-on, which is essential for maintaining stability and efficiency in power circuits. Additionally, the device features under-voltage lock-out (UVLO) protection for both the high-side and low-side, ensuring that the gates are only driven when there is sufficient voltage to do so properly.

High Noise Immunity

Designed with a high common-mode rejection (CMR) of 35kV/µs at VCM = 1500V, the FOD8318 ensures stable operation in electrically noisy environments. This makes it an ideal choice for industrial applications where electromagnetic interference (EMI) can be a significant concern, such as motor drives, renewable energy inverters, and power supplies.

Flexible Integration

The FOD8318 is housed in a compact 16-pin SOIC package, providing a space-efficient solution without compromising on functionality. Its lead-free and RoHS compliant construction aligns with current environmental standards, making it a responsible choice for modern electronic designs.

Key Features at a Glance:

  • 2.5A maximum peak output current
  • Active Miller clamp for added stability
  • Under-voltage lock-out (UVLO) for both high-side and low-side
  • High common-mode rejection (CMR) of 35kV/µs
  • Compact 16-pin SOIC package
  • Lead-free and RoHS compliant

In conclusion, the FOD8318 from ON Semiconductor stands as a robust, feature-rich smart gate driver optocoupler that is engineered to meet the stringent demands of high-power switching applications. Its integration of protective features, high noise immunity, and compact form factor makes it a top-tier component for ensuring efficient and reliable operation in your power management systems.

You May Also Be Interested in

Infineon Technologies
DIGITAL ISO 1CH GATE DVR DSO8-59
Lowest to $1.8204
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4581 $59.6648
19+ $6.1196 $116.2724
30+ $5.9283 $177.8490
41+ $5.7370 $235.2170
53+ $5.5458 $293.9274
70+ $4.9720 $348.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess