EN
  • EN
  • DE

SF2-STARTER-KIT

Part No SF2-STARTER-KIT
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - ComplexLogic (FPGA, CPLD)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Mfr Microchip Technology
Series SmartFusion®2
Package Box
Product Status Obsolete
Type FPGA
For Use With/Related Products SmartFusion®2
Contents Board(s), Cable(s), Programmer
Other Names 1100-1177
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8473.30.1180
Win Source Part Number 1284128-SF2-STARTER-KIT
Ultra Librarian 3D Model Ultra Librarian SF2-STARTER-KIT CAD Model

Description

Microchip Technology SF2-STARTER-KIT Overview

The SF2-STARTER-KIT from Microchip Technology is a comprehensive development platform designed for engineers and developers who are looking to jumpstart their projects with the SmartFusion2 SoC FPGA. This starter kit is ideal for various applications, including industrial, medical, automotive, and defense, where reliability, power efficiency, and integration are key concerns.

Key Features

  • SmartFusion2 SoC FPGA: At the heart of the kit is the SmartFusion2 System-on-Chip (SoC) FPGA, which combines a reliable FPGA fabric with a powerful ARM Cortex-M3 processor and high-speed serial communication interfaces.
  • Integrated Development Environment: The kit includes Libero SoC Design Suite, which provides a full-featured FPGA design toolset, from concept to production, with an easy-to-use interface and comprehensive debugging capabilities.
  • High-Speed Connectivity: With a range of interfaces such as Gigabit Ethernet, USB, and PCIe, the SF2-STARTER-KIT enables the development of applications requiring high-speed data transfers and connectivity.
  • Memory and Storage Options: The kit is equipped with DDR3 memory and SPI Flash, allowing developers to implement complex designs with ample storage for code and data.
  • Expansion Capabilities: An array of expansion headers and connectors are available for custom daughter cards and hardware extensions, ensuring the kit can adapt to a wide range of use cases.

Development Support and Resources

Microchip Technology provides robust support for the SF2-STARTER-KIT through extensive documentation, application notes, and design examples. Developers can also access a community forum and technical support to help troubleshoot issues and accelerate the development process.

Applications

The flexibility and rich feature set of the SF2-STARTER-KIT make it suitable for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices
  • Communication Infrastructure
  • Defense and Aerospace Systems

With the SF2-STARTER-KIT, Microchip Technology offers a versatile and powerful platform that enables designers to create innovative solutions and bring their ideas to life with reduced time-to-market.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Lattice Semiconductor Corporation
BREAKOUT BOARD IC FPGA ULTRA / iCE40UL series FPGA Evaluation Board
Need more? Email Us
Amd
KIT EVAL VIRTEX FPGA VCU108
Lowest to $18,181.8182
Analog Devices Inc.
ZYNQ-7000 AP SOC ZC706 EVAL BRD
Need more? Email Us
Amd
XILINX ZYNQ ULTRASCALE+ MPSOC ZC
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46533 / SLG46533 series CPLD Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
BOARD EVAL FPGA ICESTICK / iCE40HX series FPGA Evaluation Board
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess